TE Connectivity Solid State Relays 6-1393028-3

Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 3 - 32 Input Voltage Range (VDC) : 3.3 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 3 - 32 Input Voltage Range (VDC) : 3.3 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The solid state relay is a DC input module with a 1 Form A (SPST-NO) output configuration, designed for board mounting with solder pin terminations. It features a white case, 4000V rms optical isolation, and continuous duty operation. The output is rated for a maximum of 30VDC and 50mA, with a maximum voltage drop of 0.2V at 50mA. The logic supply voltage ranges from 20 to 30VDC, and the input control voltage range is 20 to 24VDC. Operates from -30°C to +80°C with a storage temperature range of -30°C to +100°C. The device has a potting compound rated UL94V-0, weighs 35g, and conforms to IEC 61810-1. Mounting includes a hex nut and washer for PCB fixation.

Datasheet Summary
Powered by GS/AI

The solid state relay is a DC input module with a 1 Form A (SPST-NO) output configuration, designed for board mounting with solder pin terminations. It features a white case, 4000V rms optical isolation, and continuous duty operation. The output is rated for a maximum of 30VDC and 50mA, with a maximum voltage drop of 0.2V at 50mA. The logic supply voltage ranges from 20 to 30VDC, and the input control voltage range is 20 to 24VDC. Operates from -30°C to +80°C with a storage temperature range of -30°C to +100°C. The device has a potting compound rated UL94V-0, weighs 35g, and conforms to IEC 61810-1. Mounting includes a hex nut and washer for PCB fixation.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 6-1393028-3 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
6-1393028-3
Solid State Relays 6-1393028-3
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 3 - 32 Input Voltage Range (VDC) : 3.3 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 35 G  [1.38 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 31.7 MM  [1.24 INCH ]
  • Product Length : 43.1 MM  [1.7 INCH ]
  • Product Width : 15.15 MM  [.596 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 3 - 32
  • Input Voltage Range (VDC) : 3.3 - 32
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 6-1393028-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
INPUT DC MODULE,24V DC LOGIC-24VDC IP

INPUT DC MODULE,24V DC LOGIC-24VDC IP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 6-1393028-3 6-1393028-3
Product Name Solid State Relays Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393139-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
DC Power 10.3 watts
View Details
2 suppliers
Relays - 1-1393128-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1415430-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Relays - 1-1393223-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers