RELAY GEN PURPOSE SPDT 16A 15V
General Purpose Relays RTD14015
Electromechanical Relay SPDT 16A 15VDC Through Hole
| Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 6-1393238-4 | 6-1393238-4 | 6-1393238-4 | 797-6-1393238-4 |
| Product Name | Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Electromechanical Relay SPDT 16A 15VDC Through Hole |
| Poles | Single Pole (SP) | |||
| Throw | Double Throw | |||
| DC Coil Voltage | 15 volts | 15 volts | 15 volts |