TE Connectivity ™ Electromechanical Relays & Contactors 5-1618394-7

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 2 Form C, SPDT Contact Arrangement : 2 Form X DPST-NO Contact Number of Poles : 2 Dimensions Coil Wire Length : 127 MM  [5 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 98 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 300 Contact Switching Voltage (Max) (VDC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : M6 x 1 Female
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 2 Form C, SPDT Contact Arrangement : 2 Form X DPST-NO Contact Number of Poles : 2 Dimensions Coil Wire Length : 127 MM  [5 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 98 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 300 Contact Switching Voltage (Max) (VDC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : M6 x 1 Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1618394-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1618394-7
Electromechanical Relays & Contactors 5-1618394-7
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 2 Form C, SPDT Contact Arrangement : 2 Form X DPST-NO Contact Number of Poles : 2 Dimensions Coil Wire Length : 127 MM  [5 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 98 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 300 Contact Switching Voltage (Max) (VDC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : M6 x 1 Female

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 2 Form C, SPDT
  • Contact Arrangement : 2 Form X DPST-NO
  • Contact Number of Poles : 2

Dimensions


  • Coil Wire Length : 127 MM  [5 INCH ]
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Resistance (OHM) : 98
  • Coil Voltage Rating (VDC) : 32
  • Contact Current Rating (AMP) : 300
  • Contact Switching Voltage (Max) (VDC) : 600

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 80

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : D-Sub
  • Coil Termination & Connection Type : D-Sub
  • Main Termination & Connection Type : M6 x 1 Female
Buy Now
Relays - 5-1618394-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, DPST-NO

RELAY, DPST-NO

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
5-1618394-7
General Purpose Relays 5-1618394-7
General Purpose Relays CAP202MSBFD=RELAY, DPST-NO

General Purpose Relays CAP202MSBFD=RELAY, DPST-NO

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 5-1618394-7 5-1618394-7 5-1618394-7
Product Name Electromechanical Relays & Contactors Relays General Purpose Relays
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Automotive Relays - 2765979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
View Details