TE Connectivity Solid State Relays 6-1393030-9

Description
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 6-1393030-9 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
6-1393030-9
Solid State Relays 6-1393030-9
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 280 G  [9.87 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 111.5 MM  [4.38 INCH ]
  • Product Length : 82.3 MM  [3.24 INCH ]
  • Product Width : 22.5 MM  [.885 INCH ]

Electrical Characteristics


  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VRMS) : 48 - 660

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 6-1393030-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Shenzhen, China
Relays - Solid State Relays
6-1393030-9
Relays - Solid State Relays 6-1393030-9
SSRK SRS,DIN MOUNT,10A, 600V AC

SSRK SRS,DIN MOUNT,10A, 600V AC

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Solid State Relays Solid State Relays
Product Number 6-1393030-9 6-1393030-9 6-1393030-9
Product Name Solid State Relays Relays Relays - Solid State Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1616131-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
View Details
Solid State Relays - 1393030-4 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Specs
Switch Configuration FormC
View Details