TE Connectivity Electromechanical Relays & Contactors 6-1393224-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 12.3 MM  [.484 INCH ] Product Length : 28.5 MM  [1.122 INCH ] Product Width : 10.1 MM  [.398 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .23 Coil Resistance (OHM) : 627 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 12.3 MM  [.484 INCH ] Product Length : 28.5 MM  [1.122 INCH ] Product Width : 10.1 MM  [.398 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .23 Coil Resistance (OHM) : 627 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1393224-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1393224-1
Electromechanical Relays & Contactors 6-1393224-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 12.3 MM  [.484 INCH ] Product Length : 28.5 MM  [1.122 INCH ] Product Width : 10.1 MM  [.398 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .23 Coil Resistance (OHM) : 627 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 8 G  [.282 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 12.3 MM  [.484 INCH ]
  • Product Length : 28.5 MM  [1.122 INCH ]
  • Product Width : 10.1 MM  [.398 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .23
  • Coil Resistance (OHM) : 627
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.2 - ≤.3
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Relays - 6-1393224-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PCB Relays up to 10A

PCB Relays up to 10A

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relay, Spdt, 8A, 12Vdc, Th Rohs Compliant Schrack Te Connectivity - 70AH6510 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 8A, 12Vdc, Th Rohs Compliant Schrack Te Connectivity
70AH6510
Power Relay, Spdt, 8A, 12Vdc, Th Rohs Compliant Schrack Te Connectivity 70AH6510
POWER RELAY, SPDT, 8A, 12VDC, TH ROHS COMPLIANT: YES

POWER RELAY, SPDT, 8A, 12VDC, TH ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
6-1393224-1
General Purpose Relays 6-1393224-1
General Purpose Relays RY213012

General Purpose Relays RY213012

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 6-1393224-1 6-1393224-1 70AH6510 6-1393224-1
Product Name Electromechanical Relays & Contactors Relays Power Relay, Spdt, 8A, 12Vdc, Th Rohs Compliant Schrack Te Connectivity General Purpose Relays
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
DC Power 0.2300 watts
Unlock Full Specs
to access all available technical data