TE Connectivity Power Relays 6-1393215-6

Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 25.1 MM  [.989 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 10.4 MM  [.405 INCH ] Width Class (Mechanical) (MM) : 10 - 11 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 25.1 MM  [.989 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 10.4 MM  [.405 INCH ] Width Class (Mechanical) (MM) : 10 - 11 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power PCB Relay Card E is a single-pole PCB relay with a form C (CO) contact arrangement, rated for 8A at 250VAC and 5A at 250VDC, using AgNi0.15 contact material. It operates with a 6VDC coil, drawing 450mW and presenting 80Ω resistance. The relay supports vertical mounting, has a PCB-THT terminal type, and measures 28mm in length, 10.4mm in width, and 25.1mm in height. It offers 4kV coil-to-contact isolation, a mechanical endurance of over 20×10⁶ operations, and is rated for operation from -40°C to +70°C. It complies with IEC 61810-1 and is qualified under VDE and UL standards. The unit weighs 14g and is wash-tight with RTIII environmental protection.

Datasheet Summary
Powered by GS/AI

The Power PCB Relay Card E is a single-pole PCB relay with a form C (CO) contact arrangement, rated for 8A at 250VAC and 5A at 250VDC, using AgNi0.15 contact material. It operates with a 6VDC coil, drawing 450mW and presenting 80Ω resistance. The relay supports vertical mounting, has a PCB-THT terminal type, and measures 28mm in length, 10.4mm in width, and 25.1mm in height. It offers 4kV coil-to-contact isolation, a mechanical endurance of over 20×10⁶ operations, and is rated for operation from -40°C to +70°C. It complies with IEC 61810-1 and is qualified under VDE and UL standards. The unit weighs 14g and is wash-tight with RTIII environmental protection.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6-1393215-6 - TE Connectivity
Berwyn, PA, United States
Power Relays
6-1393215-6
Power Relays 6-1393215-6
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 25.1 MM  [.989 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 10.4 MM  [.405 INCH ] Width Class (Mechanical) (MM) : 10 - 11 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Product Weight : 14 G  [.494 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 2 - 5, 5 - 10
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgNi0.15
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 25 - 30
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 25.1 MM  [.989 INCH ]
  • Product Length : 28 MM  [1.103 INCH ]
  • Product Width : 10.4 MM  [.405 INCH ]
  • Width Class (Mechanical) (MM) : 10 - 11

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 400 - 500
  • Coil Power Rating DC (MILW) : 450
  • Coil Resistance (OHM) : 80
  • Coil Voltage Rating (VDC) : 6
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 57AC7623 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
57AC7623
Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 57AC7623
POWER RELAY, SPDT, 8A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:8A; Product Range:V23057 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact RoHS Compliant: Yes

POWER RELAY, SPDT, 8A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:8A; Product Range:V23057 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact RoHS Compliant: Yes

Supplier's Site
V23057-B0001-A101 Rohs Compliant Schrack Te Connectivity - 16H0751 - Newark, An Avnet Company
Chicago, IL, United States
V23057-B0001-A101 Rohs Compliant Schrack Te Connectivity
16H0751
V23057-B0001-A101 Rohs Compliant Schrack Te Connectivity 16H0751
V23057-B0001-A101 ROHS COMPLIANT: YES

V23057-B0001-A101 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
6-1393215-6
General Purpose Relays 6-1393215-6
General Purpose Relays V23057B 1A101 KARTENRELAIS E

General Purpose Relays V23057B 1A101 KARTENRELAIS E

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 6-1393215-6 57AC7623 16H0751 6-1393215-6
Product Name Power Relays Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity V23057-B0001-A101 Rohs Compliant Schrack Te Connectivity General Purpose Relays
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393210-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1393240-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393139-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 17 VA
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393238-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers