TE Connectivity Mini Relays 6-1393304-8

Description
Body Features Product Weight : 35 G  [1.2 OZ ] Contact Features Contact Arrangement : 1 Form U (NO-DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 30 - 50 Dimensions Height Class (Mechanical) (MM) : 20 - 25 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 25.9 MM  [1.02 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 1800 Coil Resistance (OHM) : 324 Coil Suppression Method : Rp 1200Ω Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 32 Contact Limiting Making Current (AMP) : 100 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Current Rating (85°C) (AMP) : 15 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Solder Process : Wave Solder Termination Features Relay Connection Type : PCB Tails Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI
Request a Quote
Description
Body Features Product Weight : 35 G  [1.2 OZ ] Contact Features Contact Arrangement : 1 Form U (NO-DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 30 - 50 Dimensions Height Class (Mechanical) (MM) : 20 - 25 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 25.9 MM  [1.02 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 1800 Coil Resistance (OHM) : 324 Coil Suppression Method : Rp 1200Ω Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 32 Contact Limiting Making Current (AMP) : 100 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Current Rating (85°C) (AMP) : 15 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Solder Process : Wave Solder Termination Features Relay Connection Type : PCB Tails Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 6-1393304-8 - TE Connectivity
Berwyn, PA, United States
Mini Relays
6-1393304-8
Mini Relays 6-1393304-8
Body Features Product Weight : 35 G  [1.2 OZ ] Contact Features Contact Arrangement : 1 Form U (NO-DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 30 - 50 Dimensions Height Class (Mechanical) (MM) : 20 - 25 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 25.9 MM  [1.02 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 1800 Coil Resistance (OHM) : 324 Coil Suppression Method : Rp 1200Ω Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 32 Contact Limiting Making Current (AMP) : 100 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Current Rating (85°C) (AMP) : 15 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Solder Process : Wave Solder Termination Features Relay Connection Type : PCB Tails Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI

Body Features


  • Product Weight : 35 G  [1.2 OZ ]

Contact Features


  • Contact Arrangement : 1 Form U (NO-DM)
  • Contact Base Material : Silver Alloy
  • Contact Current Class (AMP) : 30 - 50

Dimensions


  • Height Class (Mechanical) (MM) : 20 - 25
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 24.9 MM  [.98 INCH ]
  • Product Length : 25.9 MM  [1.02 INCH ]
  • Product Width : 25.9 MM  [1.02 INCH ]
  • Width Class (Mechanical) (MM) : 25 - 30

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 1800
  • Coil Resistance (OHM) : 324
  • Coil Suppression Method : Rp 1200Ω
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 15
  • Contact Limiting Continuous Current (AMP) : 32
  • Contact Limiting Making Current (AMP) : 100
  • Contact Limiting Short-Time Current (AMP) : 240
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 24
  • Current Rating (85°C) (AMP) : 15
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Other


  • Solder Process : Wave Solder

Termination Features


  • Relay Connection Type : PCB Tails

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 105 - 125
  • Environmental Category of Protection : RTI
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
6-1393304-8
Relays - Power Relays, Over 2 Amps 6-1393304-8
RELAY GEN PURPOSE DPST 15A 24V

RELAY GEN PURPOSE DPST 15A 24V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 6-1393304-8 6-1393304-8 6-1393304-8
Product Name Mini Relays Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
DC Power 1.8 watts
DC Coil Voltage 24 volts 24 volts
Resistance 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Relays - 1-1618241-3 - TE Connectivity
Specs
Relay Type High Voltage Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393766-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
Relays - 1-1415542-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers