TE Connectivity Power Relays 6-1415520-1

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 20 G  [.706 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Relay Terminal Type : Quick Connect, PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 16 MM  [.63 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.7 MM  [.5 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 1440 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 20 G  [.706 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Relay Terminal Type : Quick Connect, PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 16 MM  [.63 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.7 MM  [.5 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 1440 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6-1415520-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
6-1415520-1
Power Relays 6-1415520-1
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 20 G  [.706 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Relay Terminal Type : Quick Connect, PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 16 MM  [.63 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 12.7 MM  [.5 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 1440 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Ambient Temperature Class (DEGC) : 85 - 105 Environmental Category of Protection : RTII

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI250
  • Product Weight : 20 G  [.706 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 10 - 20, 16
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 1
  • Relay Terminal Type : Quick Connect, PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 15 - 16
  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Clearance Class (MM) : 5 - 8
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 16 MM  [.63 INCH ]
  • Product Length : 29 MM  [1.142 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 300 - 400
  • Coil Power Rating DC (MILW) : 400
  • Coil Resistance (OHM) : 1440
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 25
  • Contact Limiting Short-Time Current (AMP) : 16
  • Contact Switching Load (Min) : 500mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Class (MM) : 5.5 - 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 85 - 105
  • Environmental Category of Protection : RTII
Buy Now
General Purpose Relay, Rf Series, Power, Non Latching, Spst, 24 Vdc, 16 A Rohs Compliant Te Connectivity - 97K8820 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Rf Series, Power, Non Latching, Spst, 24 Vdc, 16 A Rohs Compliant Te Connectivity
97K8820
General Purpose Relay, Rf Series, Power, Non Latching, Spst, 24 Vdc, 16 A Rohs Compliant Te Connectivity 97K8820
General Purpose Relay, RF Series, Power, Non Latching, SPST, 24 VDC, 16 A RoHS Compliant: Yes

General Purpose Relay, RF Series, Power, Non Latching, SPST, 24 VDC, 16 A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
6-1415520-1
Relays - Power Relays, Over 2 Amps 6-1415520-1
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 6-1415520-1 97K8820 6-1415520-1
Product Name Power Relays General Purpose Relay, Rf Series, Power, Non Latching, Spst, 24 Vdc, 16 A Rohs Compliant Te Connectivity Relays - Power Relays, Over 2 Amps
Mounting PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393140-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1393222-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Signal Relays - 1-1393802-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Signal Relays - 1-1393793-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers