TE Connectivity High Voltage Relays 5-1618278-6

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form X, SPST-NO Contact Current Rating (AMP) : 110 Electrical Characteristics Coil Resistance (OHM) : 24 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Hex Nut Product Type Features RF Rated : Yes Termination Features Coil Termination Connection Type : Turret Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Bifurcated Terminals
Request a Quote
Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form X, SPST-NO Contact Current Rating (AMP) : 110 Electrical Characteristics Coil Resistance (OHM) : 24 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Hex Nut Product Type Features RF Rated : Yes Termination Features Coil Termination Connection Type : Turret Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Bifurcated Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 5-1618278-6 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
5-1618278-6
High Voltage Relays 5-1618278-6
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form X, SPST-NO Contact Current Rating (AMP) : 110 Electrical Characteristics Coil Resistance (OHM) : 24 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Hex Nut Product Type Features RF Rated : Yes Termination Features Coil Termination Connection Type : Turret Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Bifurcated Terminals

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form X, SPST-NO
  • Contact Current Rating (AMP) : 110

Electrical Characteristics


  • Coil Resistance (OHM) : 24
  • Contact Voltage Rating (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Hex Nut

Product Type Features


  • RF Rated : Yes

Termination Features


  • Coil Termination Connection Type : Turret Terminals
  • High Voltage Connection (Power) : Terminals
  • Terminal Configuration : Bifurcated Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1618278-6
Product Name High Voltage Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393210-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393219-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393105-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
3 suppliers
Relays - 1-1393222-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers