TE Connectivity ™ Electromechanical Relays & Contactors 5-1618388-4

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 - 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 x 1.25
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 - 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 x 1.25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1618388-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1618388-4
Electromechanical Relays & Contactors 5-1618388-4
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 80 - 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 x 1.25

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : None
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 390 MM  [15.3 INCH ]
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Resistance (OHM) : 11
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 900

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 80 - 100

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M8 x 1.25
Buy Now
Power Relays, Over 2 Amps - 5-1618388-4 - 1055600-5-1618388-4 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 5-1618388-4
1055600-5-1618388-4
Power Relays, Over 2 Amps - 5-1618388-4 1055600-5-1618388-4
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055600-5-1618388-4 Packaging: Bulk Operating Supply Voltage: 500 V Coil Current: 500 A Contact Current Rating: 500 A Number of Poles: 1 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): LEV200A4NAF; LEV200A4ANA; LEV200A4NAALEV200A4A NF; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Mount: Flanges RoHS: Compliant REACH SVHC: Unknown Max Current Rating: 500 A Throw Configuration: SPST Coil Voltage (DC): 12 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055600-5-1618388-4
Packaging: Bulk
Operating Supply Voltage: 500 V
Coil Current: 500 A
Contact Current Rating: 500 A
Number of Poles: 1
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): LEV200A4NAF; LEV200A4ANA; LEV200A4NAALEV200A4ANF;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Mount: Flanges
RoHS: Compliant
REACH SVHC: Unknown
Max Current Rating: 500 A
Throw Configuration: SPST
Coil Voltage (DC): 12 V

Buy Now
Relays - 5-1618388-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, SPST-NO

RELAY, SPST-NO

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 5-1618388-4 1055600-5-1618388-4 5-1618388-4
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps - 5-1618388-4 Relays
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details
24V 50/60Hz Open Style Power Relay - 700-HG45A24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Coil Voltage 24 volts
DC Coil Voltage 24 volts
View Details
2 suppliers
Relay module - 859-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers