TE Connectivity Electromechanical Relays & Contactors 5-1618413-0

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 2 - 45 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Torque (Main) (INLBS) : 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M8 x 1.25
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 2 - 45 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Torque (Main) (INLBS) : 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M8 x 1.25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EV600 high voltage contactor is a rugged, 600-amp device designed for bi-directional power switching in harsh environments, with increased rupture and dielectric capability. It features a SPST main contact and one Form A auxiliary contact, with a 24-volt coil variant listed in the series. The part has a main terminal connection of M8 x 1.25, requires 100 in-lb torque for mounting, and operates within an ambient temperature range of -55°C to +85°C. Dimensions are 68.3 mm x 58.2 mm x 80.4 mm, with a nominal weight of 0.56 kg. Continuous current rating is 600 A below 150°C, with a maximum load interrupt capability of 250 A at 1000 Vdc. The 12-volt coil variant (5-1618413-0) is explicitly identified in the part numbering table.

Datasheet Summary
Powered by GS/AI

The EV600 high voltage contactor is a rugged, 600-amp device designed for bi-directional power switching in harsh environments, with increased rupture and dielectric capability. It features a SPST main contact and one Form A auxiliary contact, with a 24-volt coil variant listed in the series. The part has a main terminal connection of M8 x 1.25, requires 100 in-lb torque for mounting, and operates within an ambient temperature range of -55°C to +85°C. Dimensions are 68.3 mm x 58.2 mm x 80.4 mm, with a nominal weight of 0.56 kg. Continuous current rating is 600 A below 150°C, with a maximum load interrupt capability of 250 A at 1000 Vdc. The 12-volt coil variant (5-1618413-0) is explicitly identified in the part numbering table.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1618413-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1618413-0
Electromechanical Relays & Contactors 5-1618413-0
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 2 - 45 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Torque (Main) (INLBS) : 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M8 x 1.25

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Copper

Dimensions


  • Wire Size (AWG) : 4/0

Electrical Characteristics


  • Coil Resistance (OHM) : 2 - 45
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 600
  • Contact Switching Voltage (Max) (VDC) : 900

Mechanical Attachment


  • Product Mounting Feature Type : Mounting Hole
  • Torque (Main) (INLBS) : 100

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >500

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Wire Connector
  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : M8 x 1.25
Buy Now Datasheet
Relays - 5-1618413-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR, SPST-NO 12V COIL

CONTACTOR, SPST-NO 12V COIL

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1618413-0 5-1618413-0
Product Name Electromechanical Relays & Contactors Relays
Approvals Not Yet Reviewed for EU ELV; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393243-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1415540-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers
Signal Relays - 1-1393817-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
TE Connectivity
View Details
2 suppliers