TE Connectivity Electromechanical Relays & Contactors 6-1393292-3

Description
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form C SPDT-CO Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.34 Coil Resistance (OHM) : 436 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 25 Contact Switching Load (Min) : 1000mA @ 5V Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 5000 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form C SPDT-CO Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.34 Coil Resistance (OHM) : 436 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 25 Contact Switching Load (Min) : 1000mA @ 5V Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 5000 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro Relay A is an automotive plug-in relay with a 1 form C (SPDT) contact arrangement and diode coil suppression, designed for 24VDC operation. It features quick-connect terminals conforming to ISO 8092-1, a plug-in mounting style, and physical dimensions of 23 mm length, 15.5 mm width, and 25.4 mm height. The relay is rated for a continuous contact current of 25A at 23°C and 15A for the NC contact at 85°C, with a maximum switching voltage of 32VDC. It meets ISO 7588-3 and ISO 8820-3 standards, has an ambient operating temperature range of -40°C to +125°C, and complies with EU RoHS/ELV regulations. The coil resistance is 430Ω, with a power rating of 1.34W at 24VDC. The contact material is silver alloy, and insulation dielectric strength is 500VACrms between contacts and coil. Weight is approximately 20g, and it has a dust protection rating of IP54.

Datasheet Summary
Powered by GS/AI

The Micro Relay A is an automotive plug-in relay with a 1 form C (SPDT) contact arrangement and diode coil suppression, designed for 24VDC operation. It features quick-connect terminals conforming to ISO 8092-1, a plug-in mounting style, and physical dimensions of 23 mm length, 15.5 mm width, and 25.4 mm height. The relay is rated for a continuous contact current of 25A at 23°C and 15A for the NC contact at 85°C, with a maximum switching voltage of 32VDC. It meets ISO 7588-3 and ISO 8820-3 standards, has an ambient operating temperature range of -40°C to +125°C, and complies with EU RoHS/ELV regulations. The coil resistance is 430Ω, with a power rating of 1.34W at 24VDC. The contact material is silver alloy, and insulation dielectric strength is 500VACrms between contacts and coil. Weight is approximately 20g, and it has a dust protection rating of IP54.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1393292-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1393292-3
Electromechanical Relays & Contactors 6-1393292-3
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form C SPDT-CO Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.34 Coil Resistance (OHM) : 436 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 25 Contact Switching Load (Min) : 1000mA @ 5V Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 5000 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Dust Protected

Configuration Features


  • Coil Special Features : Diode
  • Contact Arrangement : 1 Form C SPDT-CO

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 25.4 MM  [1 INCH ]
  • Product Length : 23 MM  [.906 INCH ]
  • Product Width : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.34
  • Coil Resistance (OHM) : 436
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 25
  • Contact Switching Load (Min) : 1000mA @ 5V
  • Contact Voltage Rating (VDC) : 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 5000

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1 - ≤1.5
  • Contact Current Class (AMP) : >25 - ≤32
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]

Product Type Features


  • Relay & Contactor Type : Automotive Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Automotive Relays - 2373901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
2373901
Automotive Relays 2373901
Automotive Mini Relays SPDT 24VDC 30A Qu

Automotive Mini Relays SPDT 24VDC 30A Qu

Supplier's Site
Automotive Relays - 2364574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
2364574
Automotive Relays 2364574
Automotive Mini Relays SPDT 24VDC 30A Qu

Automotive Mini Relays SPDT 24VDC 30A Qu

Supplier's Site
Relays - Automotive Relays - 1129623-6-1393292-3 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1129623-6-1393292-3
Relays - Automotive Relays 1129623-6-1393292-3
Win Source Part Number: 1129623-6-1393292-3 Category: Relays>Automotive Relays Series: Micro Relay A Termination Style: Plug In, Quick Connect - Multiple Sizes Features: Diode Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Standard Package: 480 Coil Resistance: 430 Ohms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 30 A Switching Voltage: 24VDC - Nom Coil Power: 1.34W Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 6-1393292-3.; 6-1393292-3..; 6-1393292-3...; V23074-A2002-A403; V23074A2002A403; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 14.4 VDC Must Release Voltage: 3.6 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0050 Mfr: TE Connectivity AMP Connectors Other Names: A122646,6-1393292-3- ND,V23074A2002A403 Base Product Number: 1393292

Win Source Part Number: 1129623-6-1393292-3
Category: Relays>Automotive Relays
Series: Micro Relay A
Termination Style: Plug In, Quick Connect - Multiple Sizes
Features: Diode
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy
Standard Package: 480
Coil Resistance: 430 Ohms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 30 A
Switching Voltage: 24VDC - Nom
Coil Power: 1.34W
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 6-1393292-3.; 6-1393292-3..; 6-1393292-3...; V23074-A2002-A403; V23074A2002A403;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 14.4 VDC
Must Release Voltage: 3.6 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050
Mfr: TE Connectivity AMP Connectors
Other Names: A122646,6-1393292-3-ND,V23074A2002A403
Base Product Number: 1393292

Buy Now Datasheet
Relays - 6-1393292-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mic ISO V23074 V23075

Mic ISO V23074 V23075

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity RS Components, Ltd. Win Source Electronics Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 6-1393292-3 2373901 1129623-6-1393292-3 6-1393292-3
Product Name Electromechanical Relays & Contactors Automotive Relays Relays - Automotive Relays Relays
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 F (-40 C)
DC Power 1.34 watts 1.5 watts
DC Coil Voltage 24 volts 24 volts
Resistance 436 ohms 436 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414286-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
6 suppliers
Signal Relays - 1-1393793-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393210-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers