TE Connectivity Electromechanical Relays & Contactors 6-1415899-8

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 10 G  [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 12 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 10 - 20 Height Class (Mechanical) (MM) : 15 - 16 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 10 G  [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 12 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 10 - 20 Height Class (Mechanical) (MM) : 15 - 16 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RZ series is a family of PCB-mounted power relays designed for industrial, building automation, and appliance applications, featuring a 16A global standard platform with reinforced insulation of 5kV between coil and contacts. This relay has a single-pole contact configuration, available as 1 form A (NO) or 1 form C (CO), with contact material options including AgNi or AgSnO2. It includes versions rated for 85°C ambient temperature and high-temperature variants rated for 105°C. The RZ relay meets UL, VDE, and CQC approvals and is RoHS compliant with IEC 60335-1 compliance. Part number 6-1415899-8 corresponds to a high-temperature version (RZHH-1A4-D005) with 1 form A contacts, AgNi contact material, and 12A current rating, mounted on a 5mm double pinning base with an orange flux-proof cover. External dimensions are 29 mm length, 12.7 mm width, and 15.7 mm height.

Datasheet Summary
Powered by GS/AI

The RZ series is a family of PCB-mounted power relays designed for industrial, building automation, and appliance applications, featuring a 16A global standard platform with reinforced insulation of 5kV between coil and contacts. This relay has a single-pole contact configuration, available as 1 form A (NO) or 1 form C (CO), with contact material options including AgNi or AgSnO2. It includes versions rated for 85°C ambient temperature and high-temperature variants rated for 105°C. The RZ relay meets UL, VDE, and CQC approvals and is RoHS compliant with IEC 60335-1 compliance. Part number 6-1415899-8 corresponds to a high-temperature version (RZHH-1A4-D005) with 1 form A contacts, AgNi contact material, and 12A current rating, mounted on a 5mm double pinning base with an orange flux-proof cover. External dimensions are 29 mm length, 12.7 mm width, and 15.7 mm height.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1415899-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1415899-8
Electromechanical Relays & Contactors 6-1415899-8
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 10 G  [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 12 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 10 - 20 Height Class (Mechanical) (MM) : 15 - 16 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering
  • Product Weight : 10 G  [.353 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.14 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .4
  • Coil Resistance (OHM) : 360
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 12
  • Contact Limiting Breaking Current (AMP) : 12
  • Contact Limiting Continuous Current (AMP) : 12
  • Contact Limiting Making Current (AMP) : 30
  • Contact Limiting Short-Time Current (AMP) : 12
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder

Other


  • Coil Power Rating Class (WATT) : .3 - .4
  • Contact Current Class (AMP) : 10 - 20
  • Height Class (Mechanical) (MM) : 15 - 16
  • Length Class (Mechanical) (MM) : 25 - 30
  • Width Class (Mechanical) (MM) : 12 - 16

Packaging Features


  • Packaging Method : Carton, Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
Buy Now Datasheet
Relays - 6-1415899-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay RZ-Series

Relay RZ-Series

Buy Now
Futian, China
Relays - Power Relays, Over 2 Amps
6-1415899-8
Relays - Power Relays, Over 2 Amps 6-1415899-8
RELAY GEN PURPOSE SPDT 12A 12V

RELAY GEN PURPOSE SPDT 12A 12V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 6-1415899-8 6-1415899-8 6-1415899-8
Product Name Electromechanical Relays & Contactors Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.4000 watts
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Relays - 1-1618241-3 - TE Connectivity
Specs
Relay Type High Voltage Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393225-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
High Voltage Relays - 1-1618240-5 - TE Connectivity
Specs
Relay Type High Voltage Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers