TE Connectivity Electromechanical Relays & Contactors 6-1415075-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 58 MM  [2.283 INCH ] Product Length : 73.5 MM  [2.894 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .741 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 58 MM  [2.283 INCH ] Product Length : 73.5 MM  [2.894 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .741 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT5 relay package is a panel-mounted general-purpose relay system with a 4-pole contact configuration, rated for 6 A continuous current and 240 VAC switching voltage. It includes a DIN-rail socket, plastic retaining clip, and marking tag, and is designed for plug-and-play installation. The relay uses AgNi90/10 contacts with gold plating and features a manual test tab and LED indicator. The DC coil version has a rated voltage of 24 VDC, a coil resistance of 777 Ω ±10%, and a power consumption of 741 mW. It complies with VDE, cULus, and Lloyd's approvals, operates within an ambient temperature range of -40°C to +70°C, and has a mechanical endurance of 20 × 10⁶ cycles for AC coil operation. Terminal torque is specified at 0.5 Nm per IEC 61984, with wire cross-section support up to 2 × 2.5 mm². The unit weighs 85 g when equipped with the PT78740 socket.

Datasheet Summary
Powered by GS/AI

The PT5 relay package is a panel-mounted general-purpose relay system with a 4-pole contact configuration, rated for 6 A continuous current and 240 VAC switching voltage. It includes a DIN-rail socket, plastic retaining clip, and marking tag, and is designed for plug-and-play installation. The relay uses AgNi90/10 contacts with gold plating and features a manual test tab and LED indicator. The DC coil version has a rated voltage of 24 VDC, a coil resistance of 777 Ω ±10%, and a power consumption of 741 mW. It complies with VDE, cULus, and Lloyd's approvals, operates within an ambient temperature range of -40°C to +70°C, and has a mechanical endurance of 20 × 10⁶ cycles for AC coil operation. Terminal torque is specified at 0.5 Nm per IEC 61984, with wire cross-section support up to 2 × 2.5 mm². The unit weighs 85 g when equipped with the PT78740 socket.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1415075-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1415075-1
Electromechanical Relays & Contactors 6-1415075-1
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 58 MM  [2.283 INCH ] Product Length : 73.5 MM  [2.894 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .741 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 85 G  [2.988 OZ ]

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4

Contact Features


  • Contact Material : AgNi90/10
  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 58 MM  [2.283 INCH ]
  • Product Length : 73.5 MM  [2.894 INCH ]
  • Product Width : 27 MM  [1.063 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .741
  • Coil Resistance (OHM) : 777
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 12
  • Contact Limiting Continuous Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 12
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 240
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Indicator Type : LED

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Power Relay, 4Pdt, 6A, 240V, Panel Rohs Compliant Schrack Te Connectivity - 70AH0608 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 6A, 240V, Panel Rohs Compliant Schrack Te Connectivity
70AH0608
Power Relay, 4Pdt, 6A, 240V, Panel Rohs Compliant Schrack Te Connectivity 70AH0608
POWER RELAY, 4PDT, 6A, 240V, PANEL ROHS COMPLIANT: YES

POWER RELAY, 4PDT, 6A, 240V, PANEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 6-1415075-1 70AH0608
Product Name Electromechanical Relays & Contactors Power Relay, 4Pdt, 6A, 240V, Panel Rohs Compliant Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
DC Power 0.7410 watts
Unlock Full Specs
to access all available technical data