TE Connectivity Solid State Relays 6-1393030-0

Description
Body Features Device Package Style : SIP Product Weight : 11 G  [.4 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 7.6 MM  [.3 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 12 - 280 Load Voltage Rating (VDC) : 12 - 280 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Device Package Style : SIP Product Weight : 11 G  [.4 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 7.6 MM  [.3 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 12 - 280 Load Voltage Rating (VDC) : 12 - 280 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid State Relay SSRC-240D5R is a 5A rms, single-pole normally-open solid state relay with a SIP package, designed for AC load switching. It features 4000V rms input-to-output isolation, a 3-15VDC control input range, and random voltage turn-on. The device supports a load voltage range of 12-280VAC and has a maximum on-state voltage drop of 1.4V peak. Operating temperature ranges from -30°C to +80°C, with storage from -30°C to +125°C. The relay uses printed circuit terminals and has dimensions of 43.1 mm length, 7.6 mm width, and 25.4 mm height. It is rated for continuous duty with zero-crossing and random turn-on variants available, and is pinout-compatible with OAC/OACM series modules. The package consists of thermally conductive epoxy encapsulation and weighs 11 g.

Datasheet Summary
Powered by GS/AI

The Solid State Relay SSRC-240D5R is a 5A rms, single-pole normally-open solid state relay with a SIP package, designed for AC load switching. It features 4000V rms input-to-output isolation, a 3-15VDC control input range, and random voltage turn-on. The device supports a load voltage range of 12-280VAC and has a maximum on-state voltage drop of 1.4V peak. Operating temperature ranges from -30°C to +80°C, with storage from -30°C to +125°C. The relay uses printed circuit terminals and has dimensions of 43.1 mm length, 7.6 mm width, and 25.4 mm height. It is rated for continuous duty with zero-crossing and random turn-on variants available, and is pinout-compatible with OAC/OACM series modules. The package consists of thermally conductive epoxy encapsulation and weighs 11 g.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 6-1393030-0 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
6-1393030-0
Solid State Relays 6-1393030-0
Body Features Device Package Style : SIP Product Weight : 11 G  [.4 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 43.1 MM  [1.7 INCH ] Product Width : 7.6 MM  [.3 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 12 - 280 Load Voltage Rating (VDC) : 12 - 280 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Device Package Style : SIP
  • Product Weight : 11 G  [.4 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 25.4 MM  [1 INCH ]
  • Product Length : 43.1 MM  [1.7 INCH ]
  • Product Width : 7.6 MM  [.3 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3 - 15
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VRMS) : 12 - 280
  • Load Voltage Rating (VDC) : 12 - 280

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Random

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 6-1393030-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays
Product Number 6-1393030-0 6-1393030-0
Product Name Solid State Relays Relays
Approvals Not Yet Reviewed for EU ELV; RoHS
Unlock Full Specs
to access all available technical data