TE Connectivity Electromechanical Relays & Contactors 6-1393292-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 16 G  [.565 OZ ] Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.34 Coil Resistance (OHM) : 430 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 25 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 150 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 16 G  [.565 OZ ] Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.34 Coil Resistance (OHM) : 430 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 25 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 150 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6-1393292-2 is a plug-in micro ISO relay with a 24VDC coil, diode suppression, and a 1-form A (NO) contact arrangement. It uses silver alloy contacts and quick connect terminals. The relay operates from -40°C to +125°C and meets IP54 protection. It supports a 32VDC switching voltage and a continuous contact current of 30A at 23°C, reducing to 10A at 125°C. The contact coil has a resistance of 430Ω and a power rating of 1.34W. It complies with ISO 8820-3, ISO 16750-3, IEC 60068-2-14, IEC 60068-2-27, and IEC 60529 standards and is EU RoHS/ELV compliant. The packaging quantity is 480 units per package.

Datasheet Summary
Powered by GS/AI

The 6-1393292-2 is a plug-in micro ISO relay with a 24VDC coil, diode suppression, and a 1-form A (NO) contact arrangement. It uses silver alloy contacts and quick connect terminals. The relay operates from -40°C to +125°C and meets IP54 protection. It supports a 32VDC switching voltage and a continuous contact current of 30A at 23°C, reducing to 10A at 125°C. The contact coil has a resistance of 430Ω and a power rating of 1.34W. It complies with ISO 8820-3, ISO 16750-3, IEC 60068-2-14, IEC 60068-2-27, and IEC 60529 standards and is EU RoHS/ELV compliant. The packaging quantity is 480 units per package.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1393292-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1393292-2
Electromechanical Relays & Contactors 6-1393292-2
Body Features Enclosure Type : Dust Protected Product Weight : 16 G  [.565 OZ ] Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.34 Coil Resistance (OHM) : 430 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 25 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 30 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 150 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 16 G  [.565 OZ ]

Configuration Features


  • Coil Special Features : Diode
  • Contact Arrangement : 1 Form A (NO)

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 25.4 MM  [1 INCH ]
  • Product Length : 23 MM  [.906 INCH ]
  • Product Width : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.34
  • Coil Resistance (OHM) : 430
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 25
  • Contact Limiting Breaking Current (AMP) : 20
  • Contact Limiting Continuous Current (AMP) : 30
  • Contact Limiting Making Current (AMP) : 120
  • Contact Limiting Short-Time Current (AMP) : 150
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1 - ≤1.5
  • Contact Current Class (AMP) : >25 - ≤32
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]

Product Type Features


  • Relay & Contactor Type : Automotive Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1393292-2
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393818-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 1-1393115-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414121-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.3 watts
View Details