TE Connectivity Electromechanical Relays & Contactors 6-1415538-0

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 5A (NO) + 1B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.16 INCH ] Product Width : 16.5 MM  [.649 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 15130 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 15 - 20 Length Class (Mechanical) (MM) : 50 - 60 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 5A (NO) + 1B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.16 INCH ] Product Width : 16.5 MM  [.649 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 15130 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 15 - 20 Length Class (Mechanical) (MM) : 50 - 60 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1415538-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1415538-0
Electromechanical Relays & Contactors 6-1415538-0
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 5A (NO) + 1B (NC) Contact Number of Poles : 6 Contact Special Features : Force Guided Contacts Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.16 INCH ] Product Width : 16.5 MM  [.649 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 15130 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 15 - 20 Length Class (Mechanical) (MM) : 50 - 60 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Contact Arrangement : 5A (NO) + 1B (NC)
  • Contact Number of Poles : 6
  • Contact Special Features : Force Guided Contacts

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Product Height : 16.5 MM  [.649 INCH ]
  • Product Length : 55 MM  [2.16 INCH ]
  • Product Width : 16.5 MM  [.649 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .8
  • Coil Resistance (OHM) : 15130
  • Coil Voltage Rating (VDC) : 110
  • Contact Current Rating (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Other


  • Coil Power Rating Class (WATT) : .6 - .8
  • Contact Current Class (AMP) : 5 - 10
  • Height Class (Mechanical) (MM) : 15 - 20
  • Length Class (Mechanical) (MM) : 50 - 60
  • Width Class (Mechanical) (MM) : 16 - 20

Packaging Features


  • Packaging Method : Box & Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
Relays - 6-1415538-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SR6C6L10

SR6C6L10

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 6-1415538-0 6-1415538-0
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393809-5 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393122-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.9000 watts
View Details
2 suppliers
Power Relays - 1-1415546-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393779-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
3 suppliers