TE Connectivity Electromechanical Relays & Contactors 6-1419111-6

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .79, 1 Coil Resistance (OHM) : 192 Coil Voltage Rating (VAC) : 24 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .79, 1 Coil Resistance (OHM) : 192 Coil Voltage Rating (VAC) : 24 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6-1419111-6 is a 3-form C industrial relay with 10A contact rating for 250VAC, switching power up to 2500VA, and AgNi90/10 contacts. It features a 24VAC coil with 192Ω resistance and 1.0VA power consumption, and uses solder/plug-in terminals. The relay has a height of 29mm, weighs 30g, and meets UL 508, VDE 40009108, and Lloyds 00/20059 approvals. Operating temperature ranges from -40°C to +70°C, with insulation strength of 2500Vrms between contact and coil, and 2500Vrms between adjacent contacts. Mechanical endurance is 20×10⁶ operations for AC coil versions, and environmental protection is rated RTII per IEC 61810.

Datasheet Summary
Powered by GS/AI

The 6-1419111-6 is a 3-form C industrial relay with 10A contact rating for 250VAC, switching power up to 2500VA, and AgNi90/10 contacts. It features a 24VAC coil with 192Ω resistance and 1.0VA power consumption, and uses solder/plug-in terminals. The relay has a height of 29mm, weighs 30g, and meets UL 508, VDE 40009108, and Lloyds 00/20059 approvals. Operating temperature ranges from -40°C to +70°C, with insulation strength of 2500Vrms between contact and coil, and 2500Vrms between adjacent contacts. Mechanical endurance is 20×10⁶ operations for AC coil versions, and environmental protection is rated RTII per IEC 61810.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1419111-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1419111-6
Electromechanical Relays & Contactors 6-1419111-6
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .79, 1 Coil Resistance (OHM) : 192 Coil Voltage Rating (VAC) : 24 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 3 Form C 3PDT-CO
  • Contact Number of Poles : 3

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 29 MM  [1.142 INCH ]
  • Product Length : 28 MM  [1.102 INCH ]
  • Product Width : 22.5 MM  [.886 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : .79, 1
  • Coil Resistance (OHM) : 192
  • Coil Voltage Rating (VAC) : 24
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 20
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : ≤1.1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder/Plug-In Terminals
  • Main Termination & Connection Type : Solder/Plug-In Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relay, 3Pdt, 110Vdc, 10A, Socket Rohs Compliant Schrack Te Connectivity - 70AH6452 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 110Vdc, 10A, Socket Rohs Compliant Schrack Te Connectivity
70AH6452
Power Relay, 3Pdt, 110Vdc, 10A, Socket Rohs Compliant Schrack Te Connectivity 70AH6452
POWER RELAY, 3PDT, 110VDC, 10A, SOCKET ROHS COMPLIANT: YES

POWER RELAY, 3PDT, 110VDC, 10A, SOCKET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 6-1419111-6 6-1419111-6 70AH6452
Product Name Electromechanical Relays & Contactors Relays Power Relay, 3Pdt, 110Vdc, 10A, Socket Rohs Compliant Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
AC Power 1 VA
Unlock Full Specs
to access all available technical data

Similar Products

Mini Relays - 1-1904027-1 - TE Connectivity
Specs
Mounting Plug-In
Approvals Not EU ELV Compliant; RoHS
DC Power 2.3 watts
View Details
4 suppliers
Relays - 1393204-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1415368-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393767-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
AC Power 1.47 VA
View Details
2 suppliers