Teledyne Relays RF Relay 172-12

Description
The 172 Centigrid® relay is an ultraminiature, hermetically sealed, armature relay for commercial applications. Its low profile height (0.280"") and 0.100"" grid spaced terminals, which preclude the need for spreader pads, make it an ideal choice where extreme packaging density and/or close PC board spacing are required. The basic operating concept and internal structure are similar to Teledyne's DPDT 114 Centigrid® relay. The Series 172 relay has an internal discrete silicon diode for coil transient suppression. By virtue of its inherently low intercontact capacitance and contact circuit losses, the 172 relay is an excellent subminiature RF switch for frequencies well into the UHF spectrum. Applications include telecommunications, test instruments, mobile communications, attenuators, and automatic test equipment.
Request a Quote
Description
The 172 Centigrid® relay is an ultraminiature, hermetically sealed, armature relay for commercial applications. Its low profile height (0.280"") and 0.100"" grid spaced terminals, which preclude the need for spreader pads, make it an ideal choice where extreme packaging density and/or close PC board spacing are required. The basic operating concept and internal structure are similar to Teledyne's DPDT 114 Centigrid® relay. The Series 172 relay has an internal discrete silicon diode for coil transient suppression. By virtue of its inherently low intercontact capacitance and contact circuit losses, the 172 relay is an excellent subminiature RF switch for frequencies well into the UHF spectrum. Applications include telecommunications, test instruments, mobile communications, attenuators, and automatic test equipment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Relay - 172-12 - Richardson RFPD
Downers Grove, IL, United States
RF Relay
172-12
RF Relay 172-12
The 172 Centigrid® relay is an ultraminiature, hermetically sealed, armature relay for commercial applications. Its low profile height (0.280"") and 0.100"" grid spaced terminals, which preclude the need for spreader pads, make it an ideal choice where extreme packaging density and/or close PC board spacing are required. The basic operating concept and internal structure are similar to Teledyne's DPDT 114 Centigrid® relay. The Series 172 relay has an internal discrete silicon diode for coil transient suppression. By virtue of its inherently low intercontact capacitance and contact circuit losses, the 172 relay is an excellent subminiature RF switch for frequencies well into the UHF spectrum. Applications include telecommunications, test instruments, mobile communications, attenuators, and automatic test equipment.

The 172 Centigrid® relay is an ultraminiature, hermetically sealed, armature relay for commercial applications. Its low profile height (0.280"") and 0.100"" grid spaced terminals, which preclude the need for spreader pads, make it an ideal choice where extreme packaging density and/or close PC board spacing are required. The basic operating concept and internal structure are similar to Teledyne's DPDT 114 Centigrid® relay. The Series 172 relay has an internal discrete silicon diode for coil transient suppression. By virtue of its inherently low intercontact capacitance and contact circuit losses, the 172 relay is an excellent subminiature RF switch for frequencies well into the UHF spectrum. Applications include telecommunications, test instruments, mobile communications, attenuators, and automatic test equipment.

Supplier's Site
Relay;E-Mech;Commercial;DPDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 28DC;172 Series - 70020567 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Commercial;DPDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 28DC;172 Series
70020567
Relay;E-Mech;Commercial;DPDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 28DC;172 Series 70020567
DPDT Relay Type, 0.15 Ohms (Max.) Contact Resistance, PCB Mount, CENTIGRADE® Commercial Relays All welded construction Unique uni-frame design providing high magnetic efficiency and mechanical rigidity High force⁄mass ratios for resistance to shock and vibration Advanced cleaning techniques provide maximum assurance of internal cleanliness Precious metal alloy contact material with gold plating assures excellent high current and dry circuit switching capabilities Telecommunications Test instruments Mobile communications Attenuators and automatic test equipment Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz

DPDT Relay Type, 0.15 Ohms (Max.) Contact Resistance, PCB Mount, CENTIGRADE® Commercial Relays

  • All welded construction
  • Unique uni-frame design providing high magnetic efficiency and mechanical rigidity
  • High force⁄mass ratios for resistance to shock and vibration
  • Advanced cleaning techniques provide maximum assurance of internal cleanliness
  • Precious metal alloy contact material with gold plating assures excellent high current and dry circuit switching capabilities
  • Telecommunications
  • Test instruments
  • Mobile communications
  • Attenuators and automatic test equipment
  • Hermetically Sealed
  • Surface Mount (S172 Series)
  • Gold-Plated Contacts
  • Dry Circuit to 1 A, 28 VDC
  • Excellent RF Performance, DC to 1 GHz
Supplier's Site

Technical Specifications

  Richardson RFPD Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 172-12 70020567
Product Name RF Relay Relay;E-Mech;Commercial;DPDT;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 28DC;172 Series
Mounting Centigrid, Through-Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170600310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - 1-1393100-5 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Force Guided Relays - 2861775 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details