Teledyne Relays RF Relay GRF131-5

Description
The ultraminiature Series GRF131 is designed to providea practical surface-mount switchingsolution with RF performance and repeatability to18GHz. The GRF131 improves on Teledyne Relays’heritage of miniature RF relays by incorporating a precisiontransmissio n line structure in the internal constructionof the contact system. GRF131 relays featurea unique ground shield to facilitate surface mountingand to extend the frequency range when compared tothrough-hole solutions. These relays are designed for use in RF attenuators,RF switch matrices, high frequency spreadspectrum radios, ATE, and other applications thatrequire dependable high frequency signal fidelity andperformance. The low power consumption makes theGRF131 suitable for applications where power budgetis restricted.
Request a Quote Datasheet
Description
The ultraminiature Series GRF131 is designed to providea practical surface-mount switchingsolution with RF performance and repeatability to18GHz. The GRF131 improves on Teledyne Relays’heritage of miniature RF relays by incorporating a precisiontransmissio n line structure in the internal constructionof the contact system. GRF131 relays featurea unique ground shield to facilitate surface mountingand to extend the frequency range when compared tothrough-hole solutions. These relays are designed for use in RF attenuators,RF switch matrices, high frequency spreadspectrum radios, ATE, and other applications thatrequire dependable high frequency signal fidelity andperformance. The low power consumption makes theGRF131 suitable for applications where power budgetis restricted.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Relay
GRF131-5
RF Relay GRF131-5
The ultraminiature Series GRF131 is designed to providea practical surface-mount switchingsolution with RF performance and repeatability to18GHz. The GRF131 improves on Teledyne Relays’heritage of miniature RF relays by incorporating a precisiontransmissio n line structure in the internal constructionof the contact system. GRF131 relays featurea unique ground shield to facilitate surface mountingand to extend the frequency range when compared tothrough-hole solutions. These relays are designed for use in RF attenuators,RF switch matrices, high frequency spreadspectrum radios, ATE, and other applications thatrequire dependable high frequency signal fidelity andperformance. The low power consumption makes theGRF131 suitable for applications where power budgetis restricted.

The ultraminiature Series GRF131 is designed to providea practical surface-mount switchingsolution with RF performance and repeatability to18GHz. The GRF131 improves on Teledyne Relays’heritage of miniature RF relays by incorporating a precisiontransmission line structure in the internal constructionof the contact system. GRF131 relays featurea unique ground shield to facilitate surface mountingand to extend the frequency range when compared tothrough-hole solutions.

These relays are designed for use in RF attenuators,RF switch matrices, high frequency spreadspectrum radios, ATE, and other applications thatrequire dependable high frequency signal fidelity andperformance. The low power consumption makes theGRF131 suitable for applications where power budgetis restricted.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electromechanical Relays
Product Number GRF131-5
Product Name RF Relay
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA03.1171 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Electromechanical Interface Relays - 1441578 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details