Teledyne Relays RF Relay 172-26

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Relay - 172-26 - Richardson RFPD
Downers Grove, IL, United States
RF Relay
172-26
RF Relay 172-26
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Relay;E-Mech;Commercial;DPDT;Cur-Rtg 1A;Ctrl-V 26.5DC;8 Pin;172 Series - 70020594 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Commercial;DPDT;Cur-Rtg 1A;Ctrl-V 26.5DC;8 Pin;172 Series
70020594
Relay;E-Mech;Commercial;DPDT;Cur-Rtg 1A;Ctrl-V 26.5DC;8 Pin;172 Series 70020594
DPDT Relay Type, 0.15 Ohms (Max.) Contact Resistance, PCB Mount, CENTIGRADE® Commercial Relays All welded construction Unique uni-frame design providing high magnetic efficiency and mechanical rigidity High force⁄mass ratios for resistance to shock and vibration Advanced cleaning techniques provide maximum assurance of internal cleanliness Precious metal alloy contact material with gold plating assures excellent high current and dry circuit switching capabilities Telecommunications Test instruments Mobile communications Attenuators and automatic test equipment Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz

DPDT Relay Type, 0.15 Ohms (Max.) Contact Resistance, PCB Mount, CENTIGRADE® Commercial Relays

  • All welded construction
  • Unique uni-frame design providing high magnetic efficiency and mechanical rigidity
  • High force⁄mass ratios for resistance to shock and vibration
  • Advanced cleaning techniques provide maximum assurance of internal cleanliness
  • Precious metal alloy contact material with gold plating assures excellent high current and dry circuit switching capabilities
  • Telecommunications
  • Test instruments
  • Mobile communications
  • Attenuators and automatic test equipment
  • Hermetically Sealed
  • Surface Mount (S172 Series)
  • Gold-Plated Contacts
  • Dry Circuit to 1 A, 28 VDC
  • Excellent RF Performance, DC to 1 GHz
Supplier's Site

Technical Specifications

  Richardson RFPD Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 172-26 70020594
Product Name RF Relay Relay;E-Mech;Commercial;DPDT;Cur-Rtg 1A;Ctrl-V 26.5DC;8 Pin;172 Series
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170055310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Electromechanical Relays & Contactors - 1-1393204-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
Timer Relays - 2016977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
Operating Temp 32 F (0.0 C)
View Details