TE Connectivity Power Relays 7-1393215-9

Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 25.1 MM  [.989 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 10.4 MM  [.405 INCH ] Width Class (Mechanical) (MM) : 10 - 11 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 480 Coil Resistance (OHM) : 1200 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 25.1 MM  [.989 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 10.4 MM  [.405 INCH ] Width Class (Mechanical) (MM) : 10 - 11 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 480 Coil Resistance (OHM) : 1200 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 7-1393215-9 - TE Connectivity
Berwyn, PA, United States
Power Relays
7-1393215-9
Power Relays 7-1393215-9
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 25.1 MM  [.989 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 10.4 MM  [.405 INCH ] Width Class (Mechanical) (MM) : 10 - 11 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 480 Coil Resistance (OHM) : 1200 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Product Weight : 14 G  [.494 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 2 - 5, 5 - 10
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgNi0.15
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 25 - 30
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 25.1 MM  [.989 INCH ]
  • Product Length : 28 MM  [1.103 INCH ]
  • Product Width : 10.4 MM  [.405 INCH ]
  • Width Class (Mechanical) (MM) : 10 - 11

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 400 - 500
  • Coil Power Rating DC (MILW) : 480
  • Coil Resistance (OHM) : 1200
  • Coil Voltage Rating (VDC) : 24
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Downers Grove, IL, United States
General Purpose Relay
7-1393215-9
General Purpose Relay 7-1393215-9
Industrial Relays (General Purpose)

Industrial Relays (General Purpose)

Supplier's Site Datasheet
Power Relays - 2563963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2563963
Power Relays 2563963
TE Connectivity V23057B6A102 Power Relay

TE Connectivity V23057B6A102 Power Relay

Supplier's Site
Power Relays - 1641390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1641390
Power Relays 1641390
TE Connectivity V23057B6A102 Power Relay

TE Connectivity V23057B6A102 Power Relay

Supplier's Site
Power Relay, 24Vdc, Spst-No, 5A, Tht Rohs Compliant Schrack Te Connectivity - 70AH6631 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 24Vdc, Spst-No, 5A, Tht Rohs Compliant Schrack Te Connectivity
70AH6631
Power Relay, 24Vdc, Spst-No, 5A, Tht Rohs Compliant Schrack Te Connectivity 70AH6631
POWER RELAY, 24VDC, SPST-NO, 5A, THT ROHS COMPLIANT: YES

POWER RELAY, 24VDC, SPST-NO, 5A, THT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
7-1393215-9
General Purpose Relays 7-1393215-9
General Purpose Relays V23057B 6A102 KARTENRELAIS E

General Purpose Relays V23057B 6A102 KARTENRELAIS E

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 7-1393215-9 7-1393215-9 7-1393215-9 2563963 70AH6631 7-1393215-9
Product Name Power Relays Relays General Purpose Relay Power Relays Power Relay, 24Vdc, Spst-No, 5A, Tht Rohs Compliant Schrack Te Connectivity General Purpose Relays
Mounting PCBoard PCBoard; Pcb mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data