Teledyne Relays RF Relay 712D-12

Description
The TO-5 relay, originally conceived and developed by Teledyne, has become one of the industry standards for low-level switching from dry circuit to 1 A. Designed for high-density PC board mounting, the series 712 relays are some of the most versatile ultraminiature relays available because of their small size and low coil power dissipation. The series 712D relay has an internal discrete silicon diode for coil transient suppression. The integrated packaging of the relay with its associated semiconductor devices greatly reduces PC board floor space requirements as well as component installation costs. By virtue of its inherently low intercontact capacitance and contact circuit losses, the 712 has proven to be excellent ultraminiature RF switch for frequency ranges well into the UHF spectrum. A typical RF application for the TO-5 relay is in handheld radio transceivers, wherein the combined features of good RF performance, small size, low coil power dissipation and high reliability make it a preferred method of Transmit-Receive switching.
Request a Quote
Description
The TO-5 relay, originally conceived and developed by Teledyne, has become one of the industry standards for low-level switching from dry circuit to 1 A. Designed for high-density PC board mounting, the series 712 relays are some of the most versatile ultraminiature relays available because of their small size and low coil power dissipation. The series 712D relay has an internal discrete silicon diode for coil transient suppression. The integrated packaging of the relay with its associated semiconductor devices greatly reduces PC board floor space requirements as well as component installation costs. By virtue of its inherently low intercontact capacitance and contact circuit losses, the 712 has proven to be excellent ultraminiature RF switch for frequency ranges well into the UHF spectrum. A typical RF application for the TO-5 relay is in handheld radio transceivers, wherein the combined features of good RF performance, small size, low coil power dissipation and high reliability make it a preferred method of Transmit-Receive switching.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Relay
712D-12
RF Relay 712D-12
The TO-5 relay, originally conceived and developed by Teledyne, has become one of the industry standards for low-level switching from dry circuit to 1 A. Designed for high-density PC board mounting, the series 712 relays are some of the most versatile ultraminiature relays available because of their small size and low coil power dissipation. The series 712D relay has an internal discrete silicon diode for coil transient suppression. The integrated packaging of the relay with its associated semiconductor devices greatly reduces PC board floor space requirements as well as component installation costs. By virtue of its inherently low intercontact capacitance and contact circuit losses, the 712 has proven to be excellent ultraminiature RF switch for frequency ranges well into the UHF spectrum. A typical RF application for the TO-5 relay is in handheld radio transceivers, wherein the combined features of good RF performance, small size, low coil power dissipation and high reliability make it a preferred method of Transmit-Receive switching.

The TO-5 relay, originally conceived and developed by Teledyne, has become one of the industry standards for low-level switching from dry circuit to 1 A. Designed for high-density PC board mounting, the series 712 relays are some of the most versatile ultraminiature relays available because of their small size and low coil power dissipation. The series 712D relay has an internal discrete silicon diode for coil transient suppression. The integrated packaging of the relay with its associated semiconductor devices greatly reduces PC board floor space requirements as well as component installation costs. By virtue of its inherently low intercontact capacitance and contact circuit losses, the 712 has proven to be excellent ultraminiature RF switch for frequency ranges well into the UHF spectrum. A typical RF application for the TO-5 relay is in handheld radio transceivers, wherein the combined features of good RF performance, small size, low coil power dissipation and high reliability make it a preferred method of Transmit-Receive switching.

Supplier's Site
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;8 Pin;712H Series - 70020694 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;8 Pin;712H Series
70020694
Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;8 Pin;712H Series 70020694
TO-5 Package Type, PCB Mounting Type, Commercial Relays High force⁄mass ratios for resistance to shock and vibration All welded construction Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz

TO-5 Package Type, PCB Mounting Type, Commercial Relays

  • High force⁄mass ratios for resistance to shock and vibration
  • All welded construction
  • Hermetically Sealed
  • Surface Mount (S172 Series)
  • Gold-Plated Contacts
  • Dry Circuit to 1 A, 28 VDC
  • Excellent RF Performance, DC to 1 GHz
Supplier's Site

Technical Specifications

  Richardson RFPD Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 712D-12 70020694
Product Name RF Relay Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 12DC;8 Pin;712H Series
Mounting TO-5 PCBoard
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 160206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Safety Relays - 56.O 69.1011 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details