TE Connectivity ™ Electromechanical Relays & Contactors 2098190-1

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : 500 G  [15.2 OZ ] Configuration Features Auxiliary Switch Contact Arrangement : None Coil Special Features : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Copper Dimensions Product Height : 72.3 MM  [2.85 INCH ] Product Length : 80.5 MM  [3.2 INCH ] Product Width : 64 MM  [2.52 INCH ] Electrical Characteristics Coil Current (AMP) : 450 Coil Power Rating Economized (Min) (MILW) : 2920 Coil Resistance (OHM) : 3.14 Coil Voltage Rating (VAC) : 450 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1560 Contact Limiting Breaking Current (AMP) : 1560 Contact Limiting Continuous Current (AMP) : 430 Contact Limiting Making Current (AMP) : 15.2 Contact Switching Voltage (Max) (VDC) : 450 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2.52 Insulation Initial Dielectric Between Open Contacts (VRMS) : 64 Insulation Initial Resistance (MEGO) : 85 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : 250 - 499 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) (INCH) : >2.756 Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : 500 G  [15.2 OZ ] Configuration Features Auxiliary Switch Contact Arrangement : None Coil Special Features : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Copper Dimensions Product Height : 72.3 MM  [2.85 INCH ] Product Length : 80.5 MM  [3.2 INCH ] Product Width : 64 MM  [2.52 INCH ] Electrical Characteristics Coil Current (AMP) : 450 Coil Power Rating Economized (Min) (MILW) : 2920 Coil Resistance (OHM) : 3.14 Coil Voltage Rating (VAC) : 450 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1560 Contact Limiting Breaking Current (AMP) : 1560 Contact Limiting Continuous Current (AMP) : 430 Contact Limiting Making Current (AMP) : 15.2 Contact Switching Voltage (Max) (VDC) : 450 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2.52 Insulation Initial Dielectric Between Open Contacts (VRMS) : 64 Insulation Initial Resistance (MEGO) : 85 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : 250 - 499 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) (INCH) : >2.756 Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2098190-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2098190-1
Electromechanical Relays & Contactors 2098190-1
Body Features Enclosure Type : Hermetically Sealed Product Weight : 500 G  [15.2 OZ ] Configuration Features Auxiliary Switch Contact Arrangement : None Coil Special Features : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Copper Dimensions Product Height : 72.3 MM  [2.85 INCH ] Product Length : 80.5 MM  [3.2 INCH ] Product Width : 64 MM  [2.52 INCH ] Electrical Characteristics Coil Current (AMP) : 450 Coil Power Rating Economized (Min) (MILW) : 2920 Coil Resistance (OHM) : 3.14 Coil Voltage Rating (VAC) : 450 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1560 Contact Limiting Breaking Current (AMP) : 1560 Contact Limiting Continuous Current (AMP) : 430 Contact Limiting Making Current (AMP) : 15.2 Contact Switching Voltage (Max) (VDC) : 450 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2.52 Insulation Initial Dielectric Between Open Contacts (VRMS) : 64 Insulation Initial Resistance (MEGO) : 85 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : 250 - 499 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) (INCH) : >2.756 Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : 500 G  [15.2 OZ ]

Configuration Features


  • Auxiliary Switch Contact Arrangement : None
  • Coil Special Features : None
  • Contact Arrangement : 1 Form X SPST-NO-DM

Contact Features


  • Contact Material : Copper

Dimensions


  • Product Height : 72.3 MM  [2.85 INCH ]
  • Product Length : 80.5 MM  [3.2 INCH ]
  • Product Width : 64 MM  [2.52 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : 450
  • Coil Power Rating Economized (Min) (MILW) : 2920
  • Coil Resistance (OHM) : 3.14
  • Coil Voltage Rating (VAC) : 450
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 1560
  • Contact Limiting Breaking Current (AMP) : 1560
  • Contact Limiting Continuous Current (AMP) : 430
  • Contact Limiting Making Current (AMP) : 15.2
  • Contact Switching Voltage (Max) (VDC) : 450
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2.52
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 64
  • Insulation Initial Resistance (MEGO) : 85

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : 250 - 499
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) (INCH) : >2.756
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
EVC500 RELAY SPSTN

EVC500 RELAY SPSTN

Buy Now
General Purpose Relay - 2098190-1 - Richardson RFPD
Downers Grove, IL, United States
General Purpose Relay
2098190-1
General Purpose Relay 2098190-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Contactors (Electromechanical) - 2098190-1 - 854534-2098190-1 - Win Source Electronics
Laguna Hills, CA, United States
Contactors (Electromechanical) - 2098190-1
854534-2098190-1
Contactors (Electromechanical) - 2098190-1 854534-2098190-1
Manufacturer: TE Connectivity Win Source Part Number: 854534-2098190-1 Series: EVC 500 Package: Bulk Family Name: 2098190 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.49.0065 Other Part Number: -2098190-1-SI, EVC500

Manufacturer: TE Connectivity
Win Source Part Number: 854534-2098190-1
Series: EVC 500
Package: Bulk
Family Name: 2098190
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.49.0065
Other Part Number: -2098190-1-SI, EVC500

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD Win Source Electronics
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 2098190-1 2098190-1 2098190-1 854534-2098190-1
Product Name Electromechanical Relays & Contactors Relays General Purpose Relay Contactors (Electromechanical) - 2098190-1
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 450 volts
AC Coil Voltage 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Type 27.06 - Step relay 10A - 270681100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals EAC-1, IMQ-grande, CE-2, ukca
NO 2
View Details