TE Connectivity Electromechanical Relays & Contactors 1423155-5

Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Dimensions Product Height : 109 MM  [4.29 INCH ] Product Length : 45 MM  [1.772 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .006 Coil Voltage Rating (VDC) : 125 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Dimensions Product Height : 109 MM  [4.29 INCH ] Product Length : 45 MM  [1.772 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .006 Coil Voltage Rating (VDC) : 125 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1423155-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1423155-5
Electromechanical Relays & Contactors 1423155-5
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Dimensions Product Height : 109 MM  [4.29 INCH ] Product Length : 45 MM  [1.772 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .006 Coil Voltage Rating (VDC) : 125 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4

Dimensions


  • Product Height : 109 MM  [4.29 INCH ]
  • Product Length : 45 MM  [1.772 INCH ]
  • Product Width : 45 MM  [1.772 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .006
  • Coil Voltage Rating (VDC) : 125
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 120
  • Contact Voltage Rating (VAC) : 120
  • Input Voltage (VDC) : 125

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ]
  • Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Buy Now
General Purpose Relay - 1423155-5 - Richardson RFPD
Downers Grove, IL, United States
General Purpose Relay
1423155-5
General Purpose Relay 1423155-5
Control Relays

Control Relays

Supplier's Site
Relays - 1423155-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, 125VDC

RELAY, 125VDC

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
1423155-5
General Purpose Relays 1423155-5
General Purpose Relays GPD

General Purpose Relays GPD

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1423155-5 1423155-5 1423155-5 1423155-5
Product Name Electromechanical Relays & Contactors General Purpose Relay Relays General Purpose Relays
Approvals Not EU ELV Compliant
Operating Temp 32 to 140 F (0.0 to 60 C)
AC Voltage 120 volts
DC Power 0.0060 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Signal Relays - 1-1393793-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Signal Relays - 1-1393793-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details