The J255-12M/Q is a magnetic-latching DPDT half-size crystal can relay from the J255/255 series, qualified to MIL-PRF-39016/45, with a hermetically sealed enclosure and gold-plated wire leads. It operates from -65°C to +125°C, withstands 30G vibration and 100G shock, and supports contact loads up to 2A at 28Vdc resistive or 0.5A at 125Vac. The relay has a nominal coil voltage of 12Vdc, a coil resistance of 254 ohms ±10% at 25°C, and operates in 4ms maximum. Its low-level contact resistance is 0.050Ω maximum before life and 0.150Ω maximum after life. Weight is 0.46oz (13g) max, and dimensions are 0.810in max length, 0.410in max width, and 0.425in max height. The 'M' suffix indicates a failure rate level of 1.0% per 10,000 cycles, and '/Q' denotes solder-coated wire leads.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | J255-12M/Q |
| Product Name | RF Relay |