TE Connectivity Electromechanical Relays & Contactors 4-1393104-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 50.8 MM  [2 INCH ] Product Length : 35.71 MM  [1.406 INCH ] Product Width : 35.71 MM  [1.406 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 10000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 50.8 MM  [2 INCH ] Product Length : 35.71 MM  [1.406 INCH ] Product Width : 35.71 MM  [1.406 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 10000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1393104-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1393104-2
Electromechanical Relays & Contactors 4-1393104-2
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 50.8 MM  [2 INCH ] Product Length : 35.71 MM  [1.406 INCH ] Product Width : 35.71 MM  [1.406 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 10000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 85 G  [2.988 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class B
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 50.8 MM  [2 INCH ]
  • Product Length : 35.71 MM  [1.406 INCH ]
  • Product Width : 35.71 MM  [1.406 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.2
  • Coil Resistance (OHM) : 10000
  • Coil Voltage Rating (VDC) : 110
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1 - ≤1.5
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Socket Pins
  • Main Termination & Connection Type : Socket Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]
Buy Now Datasheet
General Purpose Relay - 4-1393104-2 - Richardson RFPD
Downers Grove, IL, United States
General Purpose Relay
4-1393104-2
General Purpose Relay 4-1393104-2
Industrial Relays (General Purpose)

Industrial Relays (General Purpose)

Supplier's Site Datasheet
Relays - 4-1393104-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
KRPA

KRPA

Buy Now
Relays - 4-1393104-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
KRPA

KRPA

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 4-1393104-2 4-1393104-2 4-1393104-2
Product Name Electromechanical Relays & Contactors General Purpose Relay Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.2 watts
DC Coil Voltage 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414121-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.3 watts
View Details
Signal Relays - 1-1393817-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
General Purpose Relays - 1-1393231-9 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details