TE Connectivity Electromechanical Relays & Contactors 1-1462050-4

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (OZ) : 2.5 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 1028 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.45db @ 900MHz, 1.07db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.4dB @ 3GHz, -.12dB @ 900MHz Isolation (HF Parameter) : -80dB @ 100MHz, -72dB @ 900MHz, -40dB @ 3GHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (OZ) : 2.5 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 1028 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.45db @ 900MHz, 1.07db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.4dB @ 3GHz, -.12dB @ 900MHz Isolation (HF Parameter) : -80dB @ 100MHz, -72dB @ 900MHz, -40dB @ 3GHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HF3 relay is an electromechanical RF signal relay for high-frequency applications up to 3 GHz, with 50 Ω or 75 Ω impedance and a 1 form C contact. It measures 14.6 mm × 7.2 mm × 10 mm and uses surface mount termination. The 1-1462050-4 variant has a 12 VDC, 2-coil bistable coil and consumes 140 mW. It switches up to 2 A at 220 VDC and 250 VAC, with initial contact resistance below 100 mΩ. Insertion loss is 0.12 dB at 900 MHz and 0.40 dB at 3 GHz; isolation is 72 dB at 900 MHz and 40 dB at 3 GHz. VSWR is 1.20 at 900 MHz and 1.40 at 3 GHz. The relay operates from -55 °C to +85 °C, is IP67 rated, immersion cleanable, and meets IEC 61810 RT III. Mechanical endurance is 10^7 operations, with MSL 3 moisture sensitivity and RoHS, ELV, REACH compliance.

Datasheet Summary
Powered by GS/AI

The HF3 relay is an electromechanical RF signal relay for high-frequency applications up to 3 GHz, with 50 Ω or 75 Ω impedance and a 1 form C contact. It measures 14.6 mm × 7.2 mm × 10 mm and uses surface mount termination. The 1-1462050-4 variant has a 12 VDC, 2-coil bistable coil and consumes 140 mW. It switches up to 2 A at 220 VDC and 250 VAC, with initial contact resistance below 100 mΩ. Insertion loss is 0.12 dB at 900 MHz and 0.40 dB at 3 GHz; isolation is 72 dB at 900 MHz and 40 dB at 3 GHz. VSWR is 1.20 at 900 MHz and 1.40 at 3 GHz. The relay operates from -55 °C to +85 °C, is IP67 rated, immersion cleanable, and meets IEC 61810 RT III. Mechanical endurance is 10^7 operations, with MSL 3 moisture sensitivity and RoHS, ELV, REACH compliance.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1462050-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1462050-4
Electromechanical Relays & Contactors 1-1462050-4
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (OZ) : 2.5 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 1028 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.45db @ 900MHz, 1.07db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.4dB @ 3GHz, -.12dB @ 900MHz Isolation (HF Parameter) : -80dB @ 100MHz, -72dB @ 900MHz, -40dB @ 3GHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight (OZ) : 2.5

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1
  • Contact Special Features : Gull Wing
  • Relay Options : Power Switching, RF Rated

Contact Features


  • Contact Material : Nickel
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 9.1 MM  [.358 INCH ]
  • Product Length : 14.6 MM  [.574 INCH ]
  • Product Width : 7.2 MM  [.283 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .14
  • Coil Resistance (OHM) : 1028
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 30
  • Contact Voltage Rating (VDC) : 30
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 600
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.45db @ 900MHz, 1.07db @ 100MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Bistable, 2 Coils
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]
  • Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Reel, Box & Carton

Product Type Features


  • Relay & Contactor Type : RF Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.4dB @ 3GHz, -.12dB @ 900MHz
  • Isolation (HF Parameter) : -80dB @ 100MHz, -72dB @ 900MHz, -40dB @ 3GHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Relays - 1-1462050-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
75OHM140MW12V BIST 2COIL

75OHM140MW12V BIST 2COIL

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
RF Relay - 1-1462050-4 - Richardson RFPD
Downers Grove, IL, United States
RF Relay
1-1462050-4
RF Relay 1-1462050-4
HF3 Relay

HF3 Relay

Supplier's Site Datasheet
Hf346=75Ohm140Mw12V Bist 2Coil Axicom Te Connectivity - 41T0384 - Newark, An Avnet Company
Chicago, IL, United States
Hf346=75Ohm140Mw12V Bist 2Coil Axicom Te Connectivity
41T0384
Hf346=75Ohm140Mw12V Bist 2Coil Axicom Te Connectivity 41T0384
HF346=75OHM140MW12V BIST 2COIL

HF346=75OHM140MW12V BIST 2COIL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1-1462050-4 1-1462050-4 1-1462050-4 41T0384
Product Name Electromechanical Relays & Contactors Relays RF Relay Hf346=75Ohm140Mw12V Bist 2Coil Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.1400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393210-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers
Power Relays - 1-1393117-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Signal Relays - 1-1393813-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers