The GRF131-12 is a surface-mount, SPDT non-latching RF relay designed for operation up to 18 GHz with 40 Gbps signal integrity. It features a hermetically sealed metal enclosure for EMI shielding, gold-plated contacts for reliable switching, and operates on a nominal 12 Vdc coil voltage with a coil resistance of 460 ohms ±20%. The relay consumes 315 mW typical power, has a switching time of 10 ms maximum, and offers 2,000,000 cycles typical life at low level. It supports an operating temperature range of -55°C to +85°C, withstands 30 g shock and 10 g vibration, and meets RoHS compliance. The unit weighs 4.0 g and has dimensions of 11.05 mm maximum length and 12.83 mm maximum width.
The ultraminiature Series GRF131 is designed to providea practical surface-mount switchingsolution with RF performance and repeatability to18GHz. The GRF131 improves on Teledyne Relays’heritage of miniature RF relays by incorporating a precisiontransmissio
These relays are designed for use in RF attenuators,RF switch matrices, high frequency spreadspectrum radios, ATE, and other applications thatrequire dependable high frequency signal fidelity andperformance. The low power consumption makes theGRF131 suitable for applications where power budgetis restricted.
| Richardson RFPD | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | GRF131-12 |
| Product Name | RF Relay |
| Poles | Single Pole (SP) |