General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
General Purpose Relay, G6RN Series, Power, Non Latching, SPST-NO, 5 VDC, 8 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | Z2345-ND | 97K0894 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relay, G6Rn Series, Power, Non Latching, Spst-No, 5 Vdc, 8 A Rohs Compliant Omron |
| Relay Type | General | |
| Mounting | PCBoard | |
| Poles | Single Pole (SP) | |
| Throw | Single Throw |