Aratas America LLC Power Relays, Over 2 Amps G7EB-1A DC24

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 39-G7EB-1ADC24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
39-G7EB-1ADC24-ND
Power Relays, Over 2 Amps 39-G7EB-1ADC24-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relay, Spst-No, 24Vdc, 100A, Tht; Contact Configuration Omron Electronic Components - 52AH6842 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 100A, Tht; Contact Configuration Omron Electronic Components
52AH6842
Power Relay, Spst-No, 24Vdc, 100A, Tht; Contact Configuration Omron Electronic Components 52AH6842
POWER RELAY, SPST-NO, 24VDC, 100A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:100A; Product Range:G7EB Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:480V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 100A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:100A; Product Range:G7EB Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:480V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 39-G7EB-1ADC24-ND 52AH6842
Product Name Power Relays, Over 2 Amps Power Relay, Spst-No, 24Vdc, 100A, Tht; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CF040KY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays, Over 2 Amps - PB1131-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers