Aratas America LLC Power Relays, Over 2 Amps G7EB-1AP1-E DC24

Description
RELAY GEN PURPOSE SPST 100A 24V
Request a Quote
Description
RELAY GEN PURPOSE SPST 100A 24V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G7EB-1AP1-E DC24 is a PCB-mount power relay designed for high-current switching up to 100 A at 480 VAC and 60 VDC, with a high-capacity contact type and special terminal configuration. It operates at a rated coil voltage of 24 VDC, with a coil resistance of approximately 116.5 Ω at 23°C and a power consumption of approximately 575 mW. The relay supports an ambient operating temperature range of -40°C to 85°C and features a contact gap of at least 3.6 mm, an impulse withstand voltage of 10 kV, and a maximum contact resistance of 5 mΩ. It has a mechanical life of at least 1,000,000 operations and an electrical durability of 400 operations at 60 VDC/100 A under resistive load. The device is mounted on a PCB with a physical footprint of 50.5 mm × 40.5 mm and weighs approximately 100 g.

Datasheet Summary
Powered by GS/AI

The G7EB-1AP1-E DC24 is a PCB-mount power relay designed for high-current switching up to 100 A at 480 VAC and 60 VDC, with a high-capacity contact type and special terminal configuration. It operates at a rated coil voltage of 24 VDC, with a coil resistance of approximately 116.5 Ω at 23°C and a power consumption of approximately 575 mW. The relay supports an ambient operating temperature range of -40°C to 85°C and features a contact gap of at least 3.6 mm, an impulse withstand voltage of 10 kV, and a maximum contact resistance of 5 mΩ. It has a mechanical life of at least 1,000,000 operations and an electrical durability of 400 operations at 60 VDC/100 A under resistive load. The device is mounted on a PCB with a physical footprint of 50.5 mm × 40.5 mm and weighs approximately 100 g.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 39-G7EB-1AP1-EDC24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
39-G7EB-1AP1-EDC24-ND
Power Relays, Over 2 Amps 39-G7EB-1AP1-EDC24-ND
RELAY GEN PURPOSE SPST 100A 24V

RELAY GEN PURPOSE SPST 100A 24V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 39-G7EB-1AP1-EDC24-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 2042-3859 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details