Aratas America LLC Power Relays, Over 2 Amps G7EB-1AP1-E DC12

Description
RELAY GEN PURPOSE SPST 100A 12V
Request a Quote
Description
RELAY GEN PURPOSE SPST 100A 12V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G7EB-1AP1-E DC12 is a PCB-mount power relay with a 1-pole SPST-NO contact form and special terminals, designed for high-current switching up to 100 A at 480 VAC or 60 VDC. It features a contact gap of at least 3.6 mm, a maximum switching voltage of 800 VAC, and a rated carry current of 100 A. The relay supports an ambient operating temperature from -40°C to 85°C and has an impulse withstand voltage of 10 kV. It operates with a 12 VDC coil and includes high-capacity contact type E. The package measures 50.5 mm maximum length, 40.5 mm maximum width, and 37.0 mm maximum height, with a weight of approximately 100 g.

Datasheet Summary
Powered by GS/AI

The G7EB-1AP1-E DC12 is a PCB-mount power relay with a 1-pole SPST-NO contact form and special terminals, designed for high-current switching up to 100 A at 480 VAC or 60 VDC. It features a contact gap of at least 3.6 mm, a maximum switching voltage of 800 VAC, and a rated carry current of 100 A. The relay supports an ambient operating temperature from -40°C to 85°C and has an impulse withstand voltage of 10 kV. It operates with a 12 VDC coil and includes high-capacity contact type E. The package measures 50.5 mm maximum length, 40.5 mm maximum width, and 37.0 mm maximum height, with a weight of approximately 100 g.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 39-G7EB-1AP1-EDC12-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
39-G7EB-1AP1-EDC12-ND
Power Relays, Over 2 Amps 39-G7EB-1AP1-EDC12-ND
RELAY GEN PURPOSE SPST 100A 12V

RELAY GEN PURPOSE SPST 100A 12V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 39-G7EB-1AP1-EDC12-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details