TE Connectivity Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 40 46
Product Name Notes
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Dimensions Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n...
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Dimensions Wire Size (AWG) : 28 Operation/Applicatio n Halogen Free : Yes Shielded : Yes...
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n...
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Dimensions Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n...
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 14 Number of Signal Positions : 14 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823...
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823...
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 24 Number of Signal Positions : 24 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823...
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 37 Number of Signal Positions : 37 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823...
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823...
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Number of Pairs : 8 Number of Positions : 16 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30...
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Number of Pairs : 8 Number of Positions : 28, 38, 20 Number of Signal Positions : 16 Dimensions Outside...
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6...
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Jacket Material : PVC Configuration Features Number of Positions : 8 Electrical Characteristics Operating Voltage (VAC) : 30 Operating...
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2...
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 16 Number of Power Positions : 16 Number of Rows : 2...
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 2...
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9...
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 10 Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : .081 Wire Size...
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 12 Number of Positions : 12 Number of Signal Positions : 12 Dimensions Wire Size (MMSQ) : .081 Wire Size...
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 2 Number of Positions : 2 Number of Signal Positions : 2 Dimensions Wire Size (MMSQ) : .081 Wire Size...
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 3 Number of Positions : 3 Number of Signal Positions : 3 Dimensions Wire Size (MMSQ) : .081 Wire Size...
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 5 Number of Positions : 5 Number of Signal Positions : 5 Dimensions Wire Size (MMSQ) : .081 Wire Size...
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 8 Number of Positions : 8 Number of Signal Positions : 8 Dimensions Wire Size (MMSQ) : .081 Wire Size...
Body Features Cable Color : White Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 28 Number of Signal Positions : 28 Dimensions Outside Cable Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .204...
Body Features Cable Color : White Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 57 Number of Signal Positions : 57 Dimensions Outside Cable Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .204...
Body Features Cable Color : White Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 8 Number of Signal Positions : 8 Dimensions Outside Cable Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .204...
Body Features Cable Color : White Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .204...
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating...
Body Features Cable Color : White Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Orange,...
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : No Stripe, Orange, Blue...
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Blue, No Stripe Dimensions Wire...
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 84 Number of Power Positions : 84 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Mechanical...
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 10 Number of Positions : 56 Number of Power Positions : 12 Number of Signal Positions : 44 Dimensions...
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 12 Number of Positions : 38 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Electrical Characteristics...
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions...
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 24 Number of Positions : 74 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Electrical Characteristics...
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 32 Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions : 128 Dimensions...
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 40 Number of Positions : 124 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Electrical Characteristics...
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 8 Number of Positions : 56 Number of Power Positions : 12 Number of Signal Positions : 44 Dimensions...
Body Features Cable Flammability Rating : VW-1 Configuration Features Number of Columns : 10 Number of Pairs : 80 Number of Rows : 8 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical...
Body Features Cable Flammability Rating : VW-1 Configuration Features Number of Columns : 4 Number of Pairs : 16 Number of Rows : 4 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical...
Body Features Cable Flammability Rating : VW-1 Configuration Features Number of Columns : 8 Number of Pairs : 64 Number of Rows : 8 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical...
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 600...
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Green, Blue, Orange, White Configuration Features Number of...
Body Features Jacket Material : PVC Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : .5 M  [1.64 FT ] Wire Base Material : Copper Product Type Features Sealable : Yes Usage...
Body Features Jacket Material : TPE Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length (M) : .5 Wire Base Material : Copper Product Type...
Body Features Jacket Material : TPE Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length (M) : .9 - 1 Wire Base Material : Copper...
Body Features Jacket Material : TPE Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length (M) : 1.2 Wire Base Material : Copper Product Type...
Body Features Jacket Material : TPE Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length (M) : 1.5 Wire Base Material : Copper Product Type...
Body Features Jacket Material : TPE Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length (M) : 2 Wire Base Material : Copper Product Type...
Body Features Jacket Material : TPE Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length (M) : 3 Wire Base Material : Copper Product Type...
Body Features Jacket Material : TPE Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length (M) : 5 Wire Base Material : Copper Product Type...
Body Features Jacket Material : TPE Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length (M) : 7.5 Wire Base Material : Copper Product Type...
Body Features Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 32 Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions :...
Body Features Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 36 Number of Positions : 168 Number of Power Positions : 12 Number of Signal Positions :...
Body Features Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 40 Number of Positions : 124 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 56 Number of Signal Positions : 56 Dimensions Wire Size (MMSQ) : .081, .0509 Wire Size (AWG) : 30 Electrical Characteristics...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (MMSQ) : .0254, .0509 Wire...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (MMSQ) : .0509, .0254 Wire...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (MMSQ) : .0509 Wire Size...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 32 Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions : 128 Dimensions Wire Size (MMSQ) : .0254, .0509 Wire...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 32 Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions : 128 Dimensions Wire Size (MMSQ) : .0509, .0254 Wire...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 32 Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions : 128 Dimensions Wire Size (MMSQ) : .0509 Wire Size...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 8 Number of Positions : 56 Number of Power Positions : 12 Number of Signal Positions : 44 Dimensions Wire Size (MMSQ) : .0254, .0509 Wire...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 8 Number of Positions : 56 Number of Power Positions : 12 Number of Signal Positions : 44 Dimensions Wire Size (MMSQ) : .0509, .0254 Wire...
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 8 Number of Positions : 56 Number of Power Positions : 12 Number of Signal Positions : 44 Dimensions Wire Size (MMSQ) : .0509 Wire Size...
Configuration Features Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions : 128 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Operation/Applicatio n Halogen Free :...
Configuration Features Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions : 128 Dimensions Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free :...
Configuration Features Number of Positions : 140 Number of Power Positions : 12 Number of Signal Positions : 128 Dimensions Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 85 Operation/Applicatio n Halogen Free :...
Configuration Features Number of Positions : 56 Number of Power Positions : 12 Number of Signal Positions : 44 Dimensions Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free :...
Configuration Features Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free :...
Configuration Features Number of Power Positions : 14 Number of Signal Positions : 14 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : .5 Product Type...
Configuration Features Number of Power Positions : 14 Number of Signal Positions : 14 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type...
Configuration Features Number of Power Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type...
Configuration Features Number of Power Positions : 24 Number of Signal Positions : 24 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type...
Configuration Features Number of Power Positions : 28 Number of Signal Positions : 28 Dimensions Wire Size (AWG) : 24 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 1 Product Type...
Configuration Features Number of Power Positions : 28 Number of Signal Positions : 28 Dimensions Wire Size (AWG) : 24 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type...
Configuration Features Number of Power Positions : 37 Number of Signal Positions : 37 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : .5 Product Type...
Configuration Features Number of Power Positions : 37 Number of Signal Positions : 37 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 1 Product Type...
Configuration Features Number of Power Positions : 37 Number of Signal Positions : 37 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type...
Configuration Features Number of Power Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : .5 Product Type...
Configuration Features Number of Power Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 1 Product Type...
Configuration Features Number of Power Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type...
Configuration Features Number of Power Positions : 57 Number of Signal Positions : 57 Dimensions Wire Size (AWG) : 24 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type...
Configuration Features Number of Power Positions : 7 Number of Signal Positions : 7 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : .5 Product Type...
Configuration Features Number of Power Positions : 7 Number of Signal Positions : 7 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 1 Product Type...
Configuration Features Number of Power Positions : 7 Number of Signal Positions : 7 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type...
Configuration Features Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : .5 Product Type...
Configuration Features Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 1 Product Type...
Configuration Features Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type...
Configuration Features Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Wire Size (AWG) : 24 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type...
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1 M  [3.281 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40...
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1.5 M  [4.92 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40...
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40...
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 5 M  [16.4 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40...
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 5 M  [16.404 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40...
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : .311 M  [1 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 -...
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : .56 M  [1.83 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 -...
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : .58 M  [1.9 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 -...
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : .697 M  [2.3 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 -...
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : .72 M  [2.35 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 -...
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : .742 M  [2.43 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 -...
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : .762 M  [2.5 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 -...
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : 1.86 M  [6.1 FT ] Usage Conditions Cable Type : Coax Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : 2.16 M  [7.1 FT ] Usage Conditions Cable Type : Coax Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : .76 M  [2.5 FT ] Usage Conditions Cable Type : Coax Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : 1.97 M  [6.45 FT ] Usage Conditions Cable Type : Coax Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range (M) : .5 Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range (M) : .65 Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range (M) : 5 Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : .542 M  [1.778 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : .6 M  [1.968 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : .642 M  [2.106 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : .85 M  [2.788 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1 M  [3.281 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1.026 M  [3.366 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1.042 M  [3.418 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1.26 M  [4.133 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1.5 M  [4.92 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1.55 M  [5.085 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 10.052 M  [32.979 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 15 M  [49.2 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 2.045 M  [6.71 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 2.052 M  [6.732 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 2.5 M  [8.2 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 2.547 M  [8.356 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 2.555 M  [8.38 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 3.052 M  [10.013 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 3.06 M  [10.03 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 4.052 M  [13.293 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : UTP,...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 5.06 M  [16.601 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 7.5 M  [24.6 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 7.56 M  [24.8 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : Ethernet...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Other Cable Assembly Length Range : .7 M  [2.3 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Other Cable Assembly Length Range : 2.045 M  [6.71 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Other Cable Assembly Length Range : 2.05 M  [6.73 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Other Cable Assembly Length Range : 3.06 M  [10.03 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]...
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 1.055 M  [3.46 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range :...
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 2.06 M  [6.76 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range :...
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3.07 M  [10.07 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range :...
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .35 M  [.114 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK...
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .405 M  [1.32 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK...
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 1 M  [3.281 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK...
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 2 M  [6.56 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RG...
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK...
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.92 FT ] Product Type Features Cable Assembly...
Electrical Characteristics Operating Voltage (VDC) : 480 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes...
Electrical Characteristics Operating Voltage (VDC) : 500 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes...
Electrical Characteristics Operating Voltage (VDC) : 500 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes...
Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .5 M  [1.64 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC 
Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 1 M  [3.281 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC 
Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 1.5 M  [4.92 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC 
Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 10 M  [32.8 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC 
Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 28 M  [91.86 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC 
Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC 
Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 5 M  [16.4 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC 
Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 7.5 M  [24.6 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC 
Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Other Cable Assembly Configuration : Double Ended...
Mechanical Attachment Connector Orientation (End A) : Right Angle Product Type Features Cable Assembly (End A) : HSD Socket Cable Assembly Type : HSD
Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Right Angle Product Type Features Cable Assembly (End A) : HSD Socket Cable Assembly (End B) : HSD Socket Cable...
Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Product Type Features Cable Assembly (End A) : HSD Socket Cable Assembly (End B) : HSD Socket Cable Assembly...
Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Product Type Features Cable Assembly (End A) : HSD Socket Cable Assembly (End B) : HSD Socket Cable Assembly...
Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Product Type Features Cable Assembly (End A) : HSD Receptacle Cable Assembly (End B) : HSD Receptacle Cable Assembly Type :...
Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Product Type Features Cable Assembly (End A) : HSD Socket Cable Assembly (End B) : HSD Socket Cable Assembly Type :...
Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .5 M  [1.64 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 1 M  [3.281 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 1.5 M  [4.92 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 1.5 M  [4.92 FT ] Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3 M  [9.84 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 5 M  [16.4 FT ] Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : .894 M  [2.93 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD
Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : 1.58 M  [5.18 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD
Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : 2.622 M  [8.602 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2.97 M  [9.74 FT ] Product Type Features Connector Type (End A) : Squib Socket
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3.23 M  [10.6 FT ] Product Type Features Connector Type (End A) : Squib Socket
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4.67 M  [15.32 FT ] Product Type Features Connector Type (End A) : Squib Socket
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5.99 M  [19.65 FT ] Product Type Features Connector Type (End A) : Squib Socket
Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly Type : QSFP-DD to QSFP-DD Signal Characteristics Data Rate (GBS) : 400
Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly Type : QSFP28 to QSFP28 Signal Characteristics Data Rate (GBS) : 100
Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly Type : QSFP56 to QSFP56 Signal Characteristics Data Rate (GBS) : 200
Other Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly Type : QSFP-DD to QSFP-DD Signal Characteristics Data Rate (GBS) : 400
Other Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly Type : QSFP28 to QSFP28 Signal Characteristics Data Rate (GBS) : 100
Other Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly Type : QSFP56 to QSFP56 Signal Characteristics Data Rate (GBS) : 200
Other Cable Assembly Length : 15 M  [49.21 FT ] Product Type Features Cable Assembly Type : QSFP-DD to QSFP-DD Signal Characteristics Data Rate (GBS) : 400
Other Cable Assembly Length : 15 M  [49.21 FT ] Product Type Features Cable Assembly Type : QSFP28 to QSFP28 Signal Characteristics Data Rate (GBS) : 100
Other Cable Assembly Length : 15 M  [49.21 FT ] Product Type Features Cable Assembly Type : QSFP56 to QSFP56 Signal Characteristics Data Rate (GBS) : 200
Other Cable Assembly Length : 2 M  [5.56 FT ] Product Type Features Cable Assembly Type : QSFP-DD to QSFP-DD Signal Characteristics Data Rate (GBS) : 400
Other Cable Assembly Length : 2 M  [5.56 FT ] Product Type Features Cable Assembly Type : QSFP28 to QSFP28 Signal Characteristics Data Rate (GBS) : 100
Other Cable Assembly Length : 2 M  [5.56 FT ] Product Type Features Cable Assembly Type : QSFP56 to QSFP56 Signal Characteristics Data Rate (GBS) : 200
Other Cable Assembly Length : 20 M  [65.61 FT ] Product Type Features Cable Assembly Type : QSFP-DD to QSFP-DD Signal Characteristics Data Rate (GBS) : 400
Other Cable Assembly Length : 20 M  [65.61 FT ] Product Type Features Cable Assembly Type : QSFP28 to QSFP28 Signal Characteristics Data Rate (GBS) : 100
Other Cable Assembly Length : 20 M  [65.61 FT ] Product Type Features Cable Assembly Type : QSFP56 to QSFP56 Signal Characteristics Data Rate (GBS) : 200
Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly Type : QSFP-DD to QSFP-DD Signal Characteristics Data Rate (GBS) : 400
Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly Type : QSFP28 to QSFP28 Signal Characteristics Data Rate (GBS) : 100
Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly Type : QSFP56 to QSFP56 Signal Characteristics Data Rate (GBS) : 200
Other Cable Assembly Length : 30 M  [98.42 FT ] Product Type Features Cable Assembly Type : QSFP-DD to QSFP-DD Signal Characteristics Data Rate (GBS) : 400
Other Cable Assembly Length : 30 M  [98.42 FT ] Product Type Features Cable Assembly Type : QSFP28 to QSFP28 Signal Characteristics Data Rate (GBS) : 100
Other Cable Assembly Length : 30 M  [98.42 FT ] Product Type Features Cable Assembly Type : QSFP56 to QSFP56 Signal Characteristics Data Rate (GBS) : 200
Other Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly Type : QSFP-DD to QSFP-DD Signal Characteristics Data Rate (GBS) : 400
Other Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly Type : QSFP28 to QSFP28 Signal Characteristics Data Rate (GBS) : 100
Other Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly Type : QSFP56 to QSFP56 Signal Characteristics Data Rate (GBS) : 200

<< Prev Next >>