TE Connectivity Internal I/O Cable Assemblies 2386908-2

Description
Configuration Features Number of Power Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 1 Product Type Features Cable Assembly (End A) : CPC Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail
Request a Quote Datasheet
Description
Configuration Features Number of Power Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 1 Product Type Features Cable Assembly (End A) : CPC Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Cable Assemblies - 2386908-2 - TE Connectivity
Berwyn, PA, United States
Internal I/O Cable Assemblies
2386908-2
Internal I/O Cable Assemblies 2386908-2
Configuration Features Number of Power Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 1 Product Type Features Cable Assembly (End A) : CPC Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail

Configuration Features


  • Number of Power Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Wire Size (AWG) : 18

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 1

Product Type Features


  • Cable Assembly (End A) : CPC Receptacle
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : CPC Pigtail
Buy Now Datasheet
Circular Cable Assemblies - 17-2386908-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2386908-2-ND
Circular Cable Assemblies 17-2386908-2-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cir Cable, Rcpt-Free End, Rev, 4P, 1M; Connector To Connector Te Connectivity - 70AJ5441 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, Rcpt-Free End, Rev, 4P, 1M; Connector To Connector Te Connectivity
70AJ5441
Cir Cable, Rcpt-Free End, Rev, 4P, 1M; Connector To Connector Te Connectivity 70AJ5441
CIR CABLE, RCPT-FREE END, REV, 4P, 1M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CIR CABLE, RCPT-FREE END, REV, 4P, 1M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:4Positions; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2386908-2 17-2386908-2-ND 70AJ5441
Product Name Internal I/O Cable Assemblies Circular Cable Assemblies Cir Cable, Rcpt-Free End, Rev, 4P, 1M; Connector To Connector Te Connectivity
Product Type CPC Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 048853-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers