TE Connectivity High Speed I/O Cable Assemblies 2387132-3

Description
Body Features Cable Color : White Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 8 Number of Signal Positions : 8 Dimensions Outside Cable Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail
Request a Quote
Description
Body Features Cable Color : White Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 8 Number of Signal Positions : 8 Dimensions Outside Cable Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cir Cable, Rcpt-Free End, Rev, 8P, 2M (part number 70AJ5489) is a circular plastic connector cable assembly designed for rugged applications. It features eight positions and a length of 2 meters (approximately 6.6 feet), making it suitable for various industrial and control applications. The cable assembly is constructed from heat-resistant thermoplastic materials, ensuring durability in harsh environments, with an IP65/57 rating for protection against dust and water. This product supports electrical signals up to 13A and 600V, making it versatile for power input and output needs. It is designed for rapid prototyping, allowing engineers to quickly build and test applications. The contacts are made from copper alloy with gold over palladium-nickel plating in the mating area, providing reliable connectivity. The assembly is UL recognized and CSA certified, ensuring compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The Cir Cable, Rcpt-Free End, Rev, 8P, 2M (part number 70AJ5489) is a circular plastic connector cable assembly designed for rugged applications. It features eight positions and a length of 2 meters (approximately 6.6 feet), making it suitable for various industrial and control applications. The cable assembly is constructed from heat-resistant thermoplastic materials, ensuring durability in harsh environments, with an IP65/57 rating for protection against dust and water. This product supports electrical signals up to 13A and 600V, making it versatile for power input and output needs. It is designed for rapid prototyping, allowing engineers to quickly build and test applications. The contacts are made from copper alloy with gold over palladium-nickel plating in the mating area, providing reliable connectivity. The assembly is UL recognized and CSA certified, ensuring compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2387132-3 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2387132-3
High Speed I/O Cable Assemblies 2387132-3
Body Features Cable Color : White Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 8 Number of Signal Positions : 8 Dimensions Outside Cable Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail

Body Features


  • Cable Color : White

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Power Positions : 8
  • Number of Signal Positions : 8

Dimensions


  • Outside Cable Diameter : 1.47 MM  [.058 INCH ]
  • Wire Size (MMSQ) : .204
  • Wire Size (AWG) : 24

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 2 M  [6.5 FT ]

Product Type Features


  • Cable Assembly (End A) : Circular Plastic Connector Receptacle
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : Circular Plastic Connector Pigtail
Buy Now
Circular Cable Assemblies - 17-2387132-3-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2387132-3-ND
Circular Cable Assemblies 17-2387132-3-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cir Cable, Rcpt-Free End, Rev, 8P, 2M; Connector To Connector Te Connectivity - 70AJ5489 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, Rcpt-Free End, Rev, 8P, 2M; Connector To Connector Te Connectivity
70AJ5489
Cir Cable, Rcpt-Free End, Rev, 8P, 2M; Connector To Connector Te Connectivity 70AJ5489
CIR CABLE, RCPT-FREE END, REV, 8P, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CIR CABLE, RCPT-FREE END, REV, 8P, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2387132-3 17-2387132-3-ND 70AJ5489
Product Name High Speed I/O Cable Assemblies Circular Cable Assemblies Cir Cable, Rcpt-Free End, Rev, 8P, 2M; Connector To Connector Te Connectivity
Product Type Circular Plastic Connector Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-070440-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers
RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers