TE Connectivity Power Cable Assemblies 2354149-1

Description
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Dimensions Outside Cable Diameter : 1.29 MM  [.051 INCH ] Wire Size (AWG) : 16 Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : ELCON MICRO POWER Receptacle Cable Assembly (End B) : ELCON MICRO POWER Receptacle Cable Assembly Category : Power Cable Assembly Type : ELCON MICRO POWER to ELCON MICRO POWER Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Dimensions Outside Cable Diameter : 1.29 MM  [.051 INCH ] Wire Size (AWG) : 16 Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : ELCON MICRO POWER Receptacle Cable Assembly (End B) : ELCON MICRO POWER Receptacle Cable Assembly Category : Power Cable Assembly Type : ELCON MICRO POWER to ELCON MICRO POWER Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2354149-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2354149-1
Power Cable Assemblies 2354149-1
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Dimensions Outside Cable Diameter : 1.29 MM  [.051 INCH ] Wire Size (AWG) : 16 Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : ELCON MICRO POWER Receptacle Cable Assembly (End B) : ELCON MICRO POWER Receptacle Cable Assembly Category : Power Cable Assembly Type : ELCON MICRO POWER to ELCON MICRO POWER Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Black
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Configuration Features


  • Number of Positions : 12
  • Number of Power Positions : 12
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Outside Cable Diameter : 1.29 MM  [.051 INCH ]
  • Wire Size (AWG) : 16

Housing Features


  • Housing Material : Thermoplastic

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .1 M  [.328 FT ]

Product Type Features


  • Cable Assembly (End A) : ELCON MICRO POWER Receptacle
  • Cable Assembly (End B) : ELCON MICRO POWER Receptacle
  • Cable Assembly Category : Power
  • Cable Assembly Type : ELCON MICRO POWER to ELCON MICRO POWER

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Cable Assy, 12Pos, Wtb Rcpt-Rcpt, 100Mm; Connector To Connector Te Connectivity - 41AH7745 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12Pos, Wtb Rcpt-Rcpt, 100Mm; Connector To Connector Te Connectivity
41AH7745
Cable Assy, 12Pos, Wtb Rcpt-Rcpt, 100Mm; Connector To Connector Te Connectivity 41AH7745
CABLE ASSY, 12POS, WTB RCPT-RCPT, 100MM; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:12Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Wire Gauge:16AWGRoHS Compliant: Yes

CABLE ASSY, 12POS, WTB RCPT-RCPT, 100MM; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:12Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Wire Gauge:16AWGRoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 2354149-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2354149-1
Cable Assemblies - Rectangular Cable Assemblies 2354149-1
CA ELCON MICRO 2X6

CA ELCON MICRO 2X6

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2354149-1 41AH7745 2354149-1
Product Name Power Cable Assemblies Cable Assy, 12Pos, Wtb Rcpt-Rcpt, 100Mm; Connector To Connector Te Connectivity Cable Assemblies - Rectangular Cable Assemblies
Product Type ELCON MICRO POWER Receptacle
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1 dm) 0.3280 ft (0.9997 dm)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 080935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
High Speed Digital & Data Cable - 090695-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details