TE Connectivity Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 40 46
Product Name Notes
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized...
Body Features Boot Color (Left) : Black Boot Color (Right) : Beige Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Beige Connector Color (End...
Body Features Boot Color (Left) : Black Boot Color (Right) : Black Boot Type (Left) : Standard Boot Type (Right) : Standard Cable Color : Black Cable Flammability Rating : OFNR (Riser) Jacket Connector Color (End...
Body Features Boot Color (Left) : Black Boot Color (Right) : Blue Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End...
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features...
Body Features Cable Color : Black, Red, Blue, Orange Cable Exit Angle (DEG) : 180 Connector Color (End A) : Natural Configuration Features Number of Positions : 4 Contact Features Contact Base Material : Copper...
Body Features Cable Color : Black, Red, Blue Cable Exit Angle (DEG) : 180 Connector Color (End A) : Natural Configuration Features Number of Positions : 3 Contact Features Contact Base Material : Copper Alloy...
Body Features Cable Color : Black, Red Cable Exit Angle (DEG) : 180 Connector Color (End A) : Natural Configuration Features Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact...
Body Features Cable Color : Black, Red Connector Color (End B) : Black Contact Features Contact Base Material : Phosphor Bronze Dimensions Wire Size (AWG) : 8 Mechanical Attachment Mating Alignment Type : Keyed Strain...
Body Features Cable Color : Black Configuration Features Number of Pairs : 4 Number of Positions : 8 Number of Signal Positions : 8 Dimensions Outside Cable Diameter : 5.3 MM  [.209 INCH ] Wire Size (MMSQ) : .128...
Body Features Cable Color : Black Dimensions Outside Cable Diameter : 5.3 MM  [.2 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without...
Body Features Cable Color : Black Cable Construction : PVC Stranded Conductor Material : Tinned Copper Dimensions Outside Cable Diameter : 5.41 MM  [.21 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Industry Standards Performance...
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Keyed Position : 180° Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal...
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Keyed Position : 180° Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions...
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Configuration Features Number of...
Body Features Cable Color : Black Cable Flammability Rating : Non-Plenum (CM Rated) Strain Relief Type : Boot Dimensions Cable Construction : PVC Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : .129 Wire...
Body Features Cable Color : Black Cable Flammability Rating : UL 1581 Equalized : No Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable...
Body Features Cable Color : Black Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Wire & Cable Flammability Rating : CL2 Configuration Features...
Body Features Cable Color : Black Equalized : No Jacket Material : PVC Configuration Features Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold Dimensions...
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 - 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended...
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (MMSQ) : .08 - .25 Wire Size (AWG) : 24 - 28 Operation/Applicatio n Shielded : Yes...
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9...
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 2.8 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length :...
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 2.8 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length...
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length :...
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length...
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length :...
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length...
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length :...
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Product Type Features Cable...
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Tin-Coated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Green, White, Blue, Orange Wire Color (Stripe) : White Configuration...
Body Features Cable Color : White Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : No Stripe, Blue Dimensions...
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue & White Dimensions Wire Size (AWG) : 20...
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Dimensions Wire Size (AWG) : 12 Electrical Characteristics...
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : No Stripe, Blue Dimensions Wire...
Body Features Conductor Insulation Color : Blue Conductor Material : Tinned Copper Jacket Color : Blue Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 10 Number of...
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue & White Dimensions Wire Size (AWG) : 8 Electrical Characteristics Operating...
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable...
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable...
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600...
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable...
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable...
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable...
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Orange, Blue, White Configuration Features Number of Strands : 19 Dimensions Conductor...
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type :...
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type :...
Body Features Connector Color (End A) : Black Wire Color (Base) : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Mating...
Body Features Connector Color (End A) : Black Wire Color (Base) : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin Contact...
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-3 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Dimensions...
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Pin Dimensions...
Body Features Connector Color (End B) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-3 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Dimensions...
Body Features Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly...
Body Features Jacket Material : Polyethylene (PE) RF Cable Assembly Color : Black Dimensions RF Cable Assembly Overall Outside Cable Diameter : 13 MM  [.512 INCH ] Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50...
Body Features Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 4.9 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length (M) : 2 Product...
Body Features Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 4.9 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .6 M  [1.9685 FT ] Product...
Body Features Lighting Cable Assembly Wire Color : Red, Black Configuration Features Keyed : No Number of Lighting Cable Assembly Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features 端子端接区域电镀厚度 : 2.54 MICM 
Body Features Pluggable I/O Cable Assembly Color : Black Configuration Features Number of Pluggable I/O Cable Assembly Positions : 4-Pair Number of Power Positions : 0 Number of Signal Positions : 8 Pluggable I/O...
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 20 Electrical Characteristics Twisted Pair Cable Voltage...
Body Features Wire Color (Base) : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Accepts Contact Gender : Socket Contact Mating Area Plating Material : Tin Contact...
Body Features Wire Color : Red, Black, White, Blue Configuration Features Keyed : No Number of Positions : 4 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Material...
Body Features Wire Color : Red, Black, White Configuration Features Keyed : No Number of Positions : 3 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Material (Socket) :...
Body Features Wire Color : Red, Black Configuration Features Keyed : No Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Material (Socket) : Copper...
Body Features Wire Color : White Configuration Features Keyed : Yes Keying Arrangement : HV-4 Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Pin, Socket Contact...
Body Features Wire Color : White Configuration Features Keyed : Yes Keying Arrangement : HV-4 Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Pin Contact Current...
Body Features Wire Color : White Configuration Features Keyed : Yes Keying Arrangement : HV-4 Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket, Pin Contact...
Body Features Wire Color : White Configuration Features Keyed : Yes Keying Arrangement : HV-4 Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Current...
Configuration Features Keyed : Yes Number of Positions : 2 Number of Rows : 1 Contact Features Accepts Contact Gender : Socket Contact Mating Area Plating Material : Tin Contact Type : Socket Dimensions Accepts Wire...
Configuration Features Number of Positions : 15 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type :...
Configuration Features Number of Positions : 21 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type :...
Configuration Features Number of Positions : 25 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type :...
Configuration Features Number of Positions : 31 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type :...
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Accepts Contact Gender : Socket Contact Mating Area Plating Material : Tin over Nickel Contact Mating Area Plating Thickness : 2.54 MICM 
Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Accepts Contact Gender : Socket Contact Mating Area Plating Material : Tin over Nickel Contact Mating Area Plating Thickness : 2.54 MICM 
Configuration Features Number of Positions : 9 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type :...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 100 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .5 M  [1.64 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 100 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 1 M  [3.281 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD...
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 100 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 2 M  [6.56 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD...
Other Cable Assembly Length (M) : 5 Product Type Features Accessory Type : Bulkhead Assembly Fiber Channel : No MPO Cable Assembly : No Product Type : Accessory
Product Type Features Accessory Type : Bulkhead Assembly Product Type : Accessory Rugged Fiber Cable Assembly Mode : Singlemode, Multimode Rugged Fiber Cable Assembly System : FullAXS Mini

<< Prev Next >>