TE Connectivity High Speed I/O Cable Assemblies 2395757-5

Description
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Shielded : Yes Product Type Features Cable Assembly (End A) : QSFP-DD Plug Cable Assembly (End B) : QSFP-DD Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP-DD to QSFP-DD Signal Characteristics Data Rate (GBS) : 112
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Shielded : Yes Product Type Features Cable Assembly (End A) : QSFP-DD Plug Cable Assembly (End B) : QSFP-DD Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP-DD to QSFP-DD Signal Characteristics Data Rate (GBS) : 112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2395757-5 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2395757-5
High Speed I/O Cable Assemblies 2395757-5
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Shielded : Yes Product Type Features Cable Assembly (End A) : QSFP-DD Plug Cable Assembly (End B) : QSFP-DD Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP-DD to QSFP-DD Signal Characteristics Data Rate (GBS) : 112

Body Features


  • Cable Color : Black

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 16
  • Number of Positions : 32

Dimensions


  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : Yes
  • Shielded : Yes

Product Type Features


  • Cable Assembly (End A) : QSFP-DD Plug
  • Cable Assembly (End B) : QSFP-DD Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : QSFP-DD to QSFP-DD

Signal Characteristics


  • Data Rate (GBS) : 112
Buy Now
Pluggable Cables - 17-2395757-5-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2395757-5-ND
Pluggable Cables 17-2395757-5-ND
QSFP-DD, 112G, 30AWG, 0.5M

QSFP-DD, 112G, 30AWG, 0.5M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2395757-5 17-2395757-5-ND
Product Name High Speed I/O Cable Assemblies Pluggable Cables
Product Type QSFP-DD Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 106329-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers