TE Connectivity Infotainment & Multimedia Cable Assemblies 2382949-4

Description
Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2382949-4 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2382949-4
Infotainment & Multimedia Cable Assemblies 2382949-4
Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Length Range : 3 M  [9.84 FT ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Rectangular Cable Assemblies - 1734-2382949-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1734-2382949-4-ND
Rectangular Cable Assemblies 1734-2382949-4-ND
DTHS, CABLE ASSY, FEMALE TO MALE

DTHS, CABLE ASSY, FEMALE TO MALE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2382949-4 1734-2382949-4-ND
Product Name Infotainment & Multimedia Cable Assemblies Rectangular Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 006420-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
High-Performance Cable Assembly - 48-100G0111-1.5-0CK0042 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details