TE Connectivity Internal I/O Cable Assemblies 2387130-3

Description
Configuration Features Number of Power Positions : 37 Number of Signal Positions : 37 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : CPC Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail
Request a Quote Datasheet
Description
Configuration Features Number of Power Positions : 37 Number of Signal Positions : 37 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : CPC Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Cable Assemblies - 2387130-3 - TE Connectivity
Berwyn, PA, United States
Internal I/O Cable Assemblies
2387130-3
Internal I/O Cable Assemblies 2387130-3
Configuration Features Number of Power Positions : 37 Number of Signal Positions : 37 Dimensions Wire Size (AWG) : 18 Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : CPC Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : CPC Pigtail

Configuration Features


  • Number of Power Positions : 37
  • Number of Signal Positions : 37

Dimensions


  • Wire Size (AWG) : 18

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 2

Product Type Features


  • Cable Assembly (End A) : CPC Receptacle
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : CPC Pigtail
Buy Now Datasheet
Circular Cable Assemblies - 17-2387130-3-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2387130-3-ND
Circular Cable Assemblies 17-2387130-3-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cir Cable, Rcpt-Free End, Std, 37P, 2M; Connector To Connector Te Connectivity - 70AJ5483 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, Rcpt-Free End, Std, 37P, 2M; Connector To Connector Te Connectivity
70AJ5483
Cir Cable, Rcpt-Free End, Std, 37P, 2M; Connector To Connector Te Connectivity 70AJ5483
CIR CABLE, RCPT-FREE END, STD, 37P, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:37Position s; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CIR CABLE, RCPT-FREE END, STD, 37P, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:37Positions; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2387130-3 17-2387130-3-ND 70AJ5483
Product Name Internal I/O Cable Assemblies Circular Cable Assemblies Cir Cable, Rcpt-Free End, Std, 37P, 2M; Connector To Connector Te Connectivity
Product Type CPC Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171919-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details