TE Connectivity Infotainment & Multimedia Cable Assemblies 2382948-8

Description
Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 28 M  [91.86 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 28 M  [91.86 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2382948-8 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2382948-8
Infotainment & Multimedia Cable Assemblies 2382948-8
Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 28 M  [91.86 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Length Range : 28 M  [91.86 FT ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Rectangular Cable Assemblies - 1734-2382948-8-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1734-2382948-8-ND
Rectangular Cable Assemblies 1734-2382948-8-ND
DTHS, CABLE ASSY, FEMALE TO FEMA

DTHS, CABLE ASSY, FEMALE TO FEMA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2382948-8 1734-2382948-8-ND
Product Name Infotainment & Multimedia Cable Assemblies Rectangular Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082629-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1969 ft (0.6000 dm)
View Details