TE Connectivity Internal I/O Cable Assemblies 2349838-2

Description
Configuration Features Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1 Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : Sliver Cable Style : Discrete Pair Connector Type (End A) : Sliver Plug Connector Type (End B) : Sliver Plug Signal Characteristics Data Rate (GBS) : 20
Request a Quote
Description
Configuration Features Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1 Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : Sliver Cable Style : Discrete Pair Connector Type (End A) : Sliver Plug Connector Type (End B) : Sliver Plug Signal Characteristics Data Rate (GBS) : 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Cable Assemblies - 2349838-2 - TE Connectivity
Berwyn, PA, United States
Internal I/O Cable Assemblies
2349838-2
Internal I/O Cable Assemblies 2349838-2
Configuration Features Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1 Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : Sliver Cable Style : Discrete Pair Connector Type (End A) : Sliver Plug Connector Type (End B) : Sliver Plug Signal Characteristics Data Rate (GBS) : 20

Configuration Features


  • Number of Positions : 84
  • Number of Power Positions : 12
  • Number of Signal Positions : 72

Dimensions


  • Wire Size (AWG) : 33

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length (M) : 1

Product Type Features


  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver
  • Cable Style : Discrete Pair
  • Connector Type (End A) : Sliver Plug
  • Connector Type (End B) : Sliver Plug

Signal Characteristics


  • Data Rate (GBS) : 20
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2349838-2
Product Name Internal I/O Cable Assemblies
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - A119175-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Twisted Pair Cable - 072911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers