TE Connectivity High Speed I/O Cable Assemblies 2366550-1

Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 24 Number of Positions : 74 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Mini Cool Edge Plug Cable Assembly (End B) : Mini Cool Edge Plug Cable Assembly Category : High Speed Cable Assembly Type : Mini Cool Edge to Mini Cool Edge Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 56
Request a Quote
Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 24 Number of Positions : 74 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Mini Cool Edge Plug Cable Assembly (End B) : Mini Cool Edge Plug Cable Assembly Category : High Speed Cable Assembly Type : Mini Cool Edge to Mini Cool Edge Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 56
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2366550-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2366550-1
High Speed I/O Cable Assemblies 2366550-1
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 24 Number of Positions : 74 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Mini Cool Edge Plug Cable Assembly (End B) : Mini Cool Edge Plug Cable Assembly Category : High Speed Cable Assembly Type : Mini Cool Edge to Mini Cool Edge Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 56

Body Features


  • Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 24
  • Number of Positions : 74

Dimensions


  • Wire Size (MMSQ) : .0509
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 85

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : Yes
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini Cool Edge Plug
  • Cable Assembly (End B) : Mini Cool Edge Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Mini Cool Edge to Mini Cool Edge
  • Cable Style : Madison TurboTwin

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2366550-1
Product Name High Speed I/O Cable Assemblies
Product Type Mini Cool Edge Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064540-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers