TE Connectivity Infotainment & Multimedia Cable Assemblies 2362353-5

Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 5 M  [16.4 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 5 M  [16.4 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2362353-5 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2362353-5
Infotainment & Multimedia Cable Assemblies 2362353-5
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 5 M  [16.4 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length Range : 5 M  [16.4 FT ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Cable Type : Ethernet
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Wire to Board Cables - 2626089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2626089
Wire to Board Cables 2626089
TE Connectivity 2362353-5 Cable Assembly

TE Connectivity 2362353-5 Cable Assembly

Supplier's Site
Wire to Board Cables - 2626088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2626088
Wire to Board Cables 2626088
TE Connectivity 2362353-5 Cable Assembly

TE Connectivity 2362353-5 Cable Assembly

Supplier's Site
CBL ASY,IEE802,FEM-FEM,5.0M enetSEAL+ - 2362353-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,IEE802,FEM-FEM,5.0M enetSEAL+
2362353-5
CBL ASY,IEE802,FEM-FEM,5.0M enetSEAL+ 2362353-5
CBL ASY,IEE802,FEM-FEM,5 .0M enetSEAL+

CBL ASY,IEE802,FEM-FEM,5.0M enetSEAL+

Buy Now
Rectangular Cable Assemblies - 1734-2362353-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1734-2362353-5-ND
Rectangular Cable Assemblies 1734-2362353-5-ND
ENETSEAL, F TO F, 5000MM

ENETSEAL, F TO F, 5000MM

Buy Now Datasheet
Cable Assy, 2P Rcpt-Rcpt, 16.4Ft; Connector To Connector Te Connectivity - 59AK7151 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 16.4Ft; Connector To Connector Te Connectivity
59AK7151
Cable Assy, 2P Rcpt-Rcpt, 16.4Ft; Connector To Connector Te Connectivity 59AK7151
CABLE ASSY, 2P RCPT-RCPT, 16.4FT; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:5m; Wire Gauge:-; Jacket Color:

CABLE ASSY, 2P RCPT-RCPT, 16.4FT; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:2Positions; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:5m; Wire Gauge:-; Jacket Color:

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2362353-5 2626089 2362353-5 1734-2362353-5-ND 59AK7151
Product Name Infotainment & Multimedia Cable Assemblies Wire to Board Cables CBL ASY,IEE802,FEM-FEM,5.0M enetSEAL+ Rectangular Cable Assemblies Cable Assy, 2P Rcpt-Rcpt, 16.4Ft; Connector To Connector Te Connectivity
Standards / Certifications RoHS; EU ELV Compliant RoHS
Rated Temperature -40 to 125 C (-40 to 257 F)
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2405870-3 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers