TE Connectivity High Speed I/O Cable Assemblies 2387123-1

Description
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2387123-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2387123-1
High Speed I/O Cable Assemblies 2387123-1
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail

Body Features


  • Cable Color : Black

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Power Positions : 9
  • Number of Signal Positions : 9

Dimensions


  • Outside Cable Diameter : 2.2 MM  [.087 INCH ]
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : Circular Plastic Connector Receptacle
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : Circular Plastic Connector Pigtail
Buy Now
Circular Cable Assemblies - 17-2387123-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2387123-1-ND
Circular Cable Assemblies 17-2387123-1-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cir Cable, Rcpt-Free End, Rev, 9P, 0.5M; Connector To Connector Te Connectivity - 70AJ5464 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, Rcpt-Free End, Rev, 9P, 0.5M; Connector To Connector Te Connectivity
70AJ5464
Cir Cable, Rcpt-Free End, Rev, 9P, 0.5M; Connector To Connector Te Connectivity 70AJ5464
CIR CABLE, RCPT-FREE END, REV, 9P, 0.5M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:9Positions ; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CIR CABLE, RCPT-FREE END, REV, 9P, 0.5M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:9Positions; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2387123-1 17-2387123-1-ND 70AJ5464
Product Name High Speed I/O Cable Assemblies Circular Cable Assemblies Cir Cable, Rcpt-Free End, Rev, 9P, 0.5M; Connector To Connector Te Connectivity
Product Type Circular Plastic Connector Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531404 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details