TE Connectivity Power Cable Assemblies 2354173-1

Description
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 16 Number of Power Positions : 16 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Dimensions Outside Cable Diameter : 1.29 MM  [.051 INCH ] Wire Size (AWG) : 16 Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MICRO POWER Connector Type (End A) : ELCON MICRO POWER Receptacle Connector Type (End B) : ELCON MICRO POWER Receptacle Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 16 Number of Power Positions : 16 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Dimensions Outside Cable Diameter : 1.29 MM  [.051 INCH ] Wire Size (AWG) : 16 Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MICRO POWER Connector Type (End A) : ELCON MICRO POWER Receptacle Connector Type (End B) : ELCON MICRO POWER Receptacle Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2354173-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2354173-1
Power Cable Assemblies 2354173-1
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 16 Number of Power Positions : 16 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Dimensions Outside Cable Diameter : 1.29 MM  [.051 INCH ] Wire Size (AWG) : 16 Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MICRO POWER Connector Type (End A) : ELCON MICRO POWER Receptacle Connector Type (End B) : ELCON MICRO POWER Receptacle Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Black
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Configuration Features


  • Number of Positions : 16
  • Number of Power Positions : 16
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Outside Cable Diameter : 1.29 MM  [.051 INCH ]
  • Wire Size (AWG) : 16

Housing Features


  • Housing Material : Thermoplastic

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .1 M  [.328 FT ]

Product Type Features


  • Cable Assembly Category : Power
  • Cable Assembly Type : ELCON MICRO POWER
  • Connector Type (End A) : ELCON MICRO POWER Receptacle
  • Connector Type (End B) : ELCON MICRO POWER Receptacle

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 2354173-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2354173-1
Cable Assemblies - Rectangular Cable Assemblies 2354173-1
CA ELCON MICRO 2X8

CA ELCON MICRO 2X8

Supplier's Site
Cable Assy, 16Pos, Wtb Rcpt-Rcpt, 100Mm; Connector To Connector Te Connectivity - 41AH7746 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 16Pos, Wtb Rcpt-Rcpt, 100Mm; Connector To Connector Te Connectivity
41AH7746
Cable Assy, 16Pos, Wtb Rcpt-Rcpt, 100Mm; Connector To Connector Te Connectivity 41AH7746
CABLE ASSY, 16POS, WTB RCPT-RCPT, 100MM; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:16Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Wire Gauge:16AWGRoHS Compliant: Yes

CABLE ASSY, 16POS, WTB RCPT-RCPT, 100MM; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:16Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Wire Gauge:16AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2354173-1 2354173-1 41AH7746
Product Name Power Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assy, 16Pos, Wtb Rcpt-Rcpt, 100Mm; Connector To Connector Te Connectivity
Cable Length 0.3281 ft (1 dm) 0.3280 ft (0.9997 dm) 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products