TE Connectivity Infotainment & Multimedia Cable Assemblies 2362354-1

Description
Body Features Jacket Material : PVC Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : .5 M  [1.64 FT ] Wire Base Material : Copper Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Jacket Material : PVC Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : .5 M  [1.64 FT ] Wire Base Material : Copper Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2362354-1 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2362354-1
Infotainment & Multimedia Cable Assemblies 2362354-1
Body Features Jacket Material : PVC Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : .5 M  [1.64 FT ] Wire Base Material : Copper Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Jacket Material : PVC

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .5 M  [1.64 FT ]
  • Wire Base Material : Copper

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Cable Type : Ethernet
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Cable Assy, 2P Plug-Rcpt, 19.7; Connector To Connector Te Connectivity - 59AK7152 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Plug-Rcpt, 19.7; Connector To Connector Te Connectivity
59AK7152
Cable Assy, 2P Plug-Rcpt, 19.7; Connector To Connector Te Connectivity 59AK7152
CABLE ASSY, 2P PLUG-RCPT, 19.7"; Connector to Connector:Wire to Board Plug to Wire to Board Receptacle; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"

CABLE ASSY, 2P PLUG-RCPT, 19.7"; Connector to Connector:Wire to Board Plug to Wire to Board Receptacle; No. of Positions:2Positions; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2362354-1 59AK7152
Product Name Infotainment & Multimedia Cable Assemblies Cable Assy, 2P Plug-Rcpt, 19.7; Connector To Connector Te Connectivity
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers