TE Connectivity High Speed I/O Cable Assemblies 2387126-2

Description
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 24 Number of Signal Positions : 24 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail
Request a Quote
Description
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 24 Number of Signal Positions : 24 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cir Cable, Plug-Free End, Std, 24P, 1M is a circular plastic connector cable assembly designed for rugged applications. It features a standard density configuration with 24 positions, allowing for signals up to 13A and 600V. The cable is constructed from heat-resistant thermoplastic materials, ensuring durability in harsh environments, with an IP65/57 rating for protection against dust and water. This cable assembly is suitable for rapid prototyping and is lightweight, making it ideal for applications in industrial machinery, control cabinets, rail and transit systems, HVAC equipment, and communication equipment. The product is UL recognized and CSA certified, ensuring compliance with safety standards. The operating temperature range is from -55 to 105°C, and it supports up to 500 mating cycles with gold or silver contacts.

Datasheet Summary
Powered by GS/AI

The Cir Cable, Plug-Free End, Std, 24P, 1M is a circular plastic connector cable assembly designed for rugged applications. It features a standard density configuration with 24 positions, allowing for signals up to 13A and 600V. The cable is constructed from heat-resistant thermoplastic materials, ensuring durability in harsh environments, with an IP65/57 rating for protection against dust and water. This cable assembly is suitable for rapid prototyping and is lightweight, making it ideal for applications in industrial machinery, control cabinets, rail and transit systems, HVAC equipment, and communication equipment. The product is UL recognized and CSA certified, ensuring compliance with safety standards. The operating temperature range is from -55 to 105°C, and it supports up to 500 mating cycles with gold or silver contacts.

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2387126-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2387126-2
High Speed I/O Cable Assemblies 2387126-2
Body Features Cable Color : Black Configuration Features Mounting Location : Internal/Embedded Number of Power Positions : 24 Number of Signal Positions : 24 Dimensions Outside Cable Diameter : 2.2 MM  [.087 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Circular Plastic Connector Receptacle Cable Assembly Category : Industry Standard Cable Assembly Type : Circular Plastic Connector Pigtail

Body Features


  • Cable Color : Black

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Power Positions : 24
  • Number of Signal Positions : 24

Dimensions


  • Outside Cable Diameter : 2.2 MM  [.087 INCH ]
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Product Type Features


  • Cable Assembly (End A) : Circular Plastic Connector Receptacle
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : Circular Plastic Connector Pigtail
Buy Now
Circular Cable Assemblies - 17-2387126-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2387126-2-ND
Circular Cable Assemblies 17-2387126-2-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cir Cable, Plug-Free End, Std, 24P, 1M; Connector To Connector Te Connectivity - 70AJ5473 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, Plug-Free End, Std, 24P, 1M; Connector To Connector Te Connectivity
70AJ5473
Cir Cable, Plug-Free End, Std, 24P, 1M; Connector To Connector Te Connectivity 70AJ5473
CIR CABLE, PLUG-FREE END, STD, 24P, 1M; Connector to Connector:Circular Plug to Free End; No. of Positions:24Position s; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CIR CABLE, PLUG-FREE END, STD, 24P, 1M; Connector to Connector:Circular Plug to Free End; No. of Positions:24Positions; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2387126-2 17-2387126-2-ND 70AJ5473
Product Name High Speed I/O Cable Assemblies Circular Cable Assemblies Cir Cable, Plug-Free End, Std, 24P, 1M; Connector To Connector Te Connectivity
Product Type Circular Plastic Connector Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 020945-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers