TE Connectivity Pluggable I/O Cable Assemblies 2366138-1

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Number of Pairs : 8 Number of Positions : 28, 38, 20 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .18 M  [.59 FT ] Product Type Features Cable Assembly (End A) : QSFP Receptacle Cable Assembly (End B) : SLIVER 2.0 Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP to SLIVER 2.0 Cable Style : Discrete Pair Latching Style : Bail Latch Signal Characteristics Data Rate (GBS) : 56
Request a Quote
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Number of Pairs : 8 Number of Positions : 28, 38, 20 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .18 M  [.59 FT ] Product Type Features Cable Assembly (End A) : QSFP Receptacle Cable Assembly (End B) : SLIVER 2.0 Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP to SLIVER 2.0 Cable Style : Discrete Pair Latching Style : Bail Latch Signal Characteristics Data Rate (GBS) : 56
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2366138-1 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2366138-1
Pluggable I/O Cable Assemblies 2366138-1
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Number of Pairs : 8 Number of Positions : 28, 38, 20 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .18 M  [.59 FT ] Product Type Features Cable Assembly (End A) : QSFP Receptacle Cable Assembly (End B) : SLIVER 2.0 Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP to SLIVER 2.0 Cable Style : Discrete Pair Latching Style : Bail Latch Signal Characteristics Data Rate (GBS) : 56

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Number of Pairs : 8
  • Number of Positions : 28, 38, 20
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 6.48 MM  [.255 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .18 M  [.59 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP Receptacle
  • Cable Assembly (End B) : SLIVER 2.0 Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : QSFP to SLIVER 2.0
  • Cable Style : Discrete Pair
  • Latching Style : Bail Latch

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2366138-1
Product Name Pluggable I/O Cable Assemblies
Product Type QSFP Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 004671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1082845-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details